Makita USA, Inc. Spine Bits, Spline Shank Bits - 2-Cutter & 4-Cutter 711442-A

Description
Features Extra strong high quality tungsten carbide tips for long life Symmetrical, double flute design for reduced vibration and maximum dust removal Body annealed to reduce tension for greater torque resistance
Description
Features Extra strong high quality tungsten carbide tips for long life Symmetrical, double flute design for reduced vibration and maximum dust removal Body annealed to reduce tension for greater torque resistance

Suppliers

Company
Product
Description
Supplier Links
Spine Bits, Spline Shank Bits - 2-Cutter & 4-Cutter - 711442-A - Makita USA, Inc.
La Mirada, CA, USA
Spine Bits, Spline Shank Bits - 2-Cutter & 4-Cutter
711442-A
Spine Bits, Spline Shank Bits - 2-Cutter & 4-Cutter 711442-A
Features Extra strong high quality tungsten carbide tips for long life Symmetrical, double flute design for reduced vibration and maximum dust removal Body annealed to reduce tension for greater torque resistance

Features

Extra strong high quality tungsten carbide tips for long life
Symmetrical, double flute design for reduced vibration and maximum dust removal
Body annealed to reduce tension for greater torque resistance
Supplier's Site

Technical Specifications

  Makita USA, Inc.
Product Category Drill Bits
Product Number 711442-A
Product Name Spine Bits, Spline Shank Bits - 2-Cutter & 4-Cutter
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 1 3/8
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Bi-Metal
View Details
Drill Bits - 213809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.165 inch (4.2 mm)
OAL 2.95 inch (75 mm)
View Details
29 Piece SAE Cobalt High Speed Steel Drill Bit Set - 92129 - Gray Tools Canada Inc.
Specs
Product Drill Set
Units Fractional
Drill Type Jobber
View Details