Makita USA, Inc. Hole Saws, Carbide- Tipped - Multi Purpose 714076-A

Description
Features Lasts 15x longer & drills 2.6x faster than Bi-M Hole Saws Specially designed carbide tips for cutting clean holes Max. cutting depth of 1/8" with 2-1/2" overall length
Description
Features Lasts 15x longer & drills 2.6x faster than Bi-M Hole Saws Specially designed carbide tips for cutting clean holes Max. cutting depth of 1/8" with 2-1/2" overall length

Suppliers

Company
Product
Description
Supplier Links
Hole Saws, Carbide- Tipped - Multi Purpose - 714076-A - Makita USA, Inc.
La Mirada, CA, USA
Hole Saws, Carbide- Tipped - Multi Purpose
714076-A
Hole Saws, Carbide- Tipped - Multi Purpose 714076-A
Features Lasts 15x longer & drills 2.6x faster than Bi-M Hole Saws Specially designed carbide tips for cutting clean holes Max. cutting depth of 1/8" with 2-1/2" overall length

Features

Lasts 15x longer & drills 2.6x faster than Bi-M Hole Saws
Specially designed carbide tips for cutting clean holes
Max. cutting depth of 1/8" with 2-1/2" overall length
Supplier's Site

Technical Specifications

  Makita USA, Inc.
Product Category Drill Bits
Product Number 714076-A
Product Name Hole Saws, Carbide- Tipped - Multi Purpose
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 3
Specs
Drill Type Core Drill
Diameter 2.750 inch (69.8 mm)
Material Bi-Metal
View Details
Hole Saws & Core Drill Bits - 216151 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.732 inch (44.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
29 Piece SAE Cobalt High Speed Steel Drill Bit Set - 92129 - Gray Tools Canada Inc.
Specs
Product Drill Set
Units Fractional
Drill Type Jobber
View Details