Makita USA, Inc. SDS-PLUS Bits, Thruster® SDS-PLUS Bits 711243-A

Description
Features Thruster Style carbide tip penetrates on contact and plows through rebar Thruster Style reinforced ground flute for efficient dust removal Dynamic chisel shaped head keeps bit in contact with the material at all times
Description
Features Thruster Style carbide tip penetrates on contact and plows through rebar Thruster Style reinforced ground flute for efficient dust removal Dynamic chisel shaped head keeps bit in contact with the material at all times

Suppliers

Company
Product
Description
Supplier Links
SDS-PLUS Bits, Thruster® SDS-PLUS Bits - 711243-A - Makita USA, Inc.
La Mirada, CA, USA
SDS-PLUS Bits, Thruster® SDS-PLUS Bits
711243-A
SDS-PLUS Bits, Thruster® SDS-PLUS Bits 711243-A
Features Thruster Style carbide tip penetrates on contact and plows through rebar Thruster Style reinforced ground flute for efficient dust removal Dynamic chisel shaped head keeps bit in contact with the material at all times

Features

Thruster Style carbide tip penetrates on contact and plows through rebar
Thruster Style reinforced ground flute for efficient dust removal
Dynamic chisel shaped head keeps bit in contact with the material at all times
Supplier's Site

Technical Specifications

  Makita USA, Inc.
Product Category Drill Bits
Product Number 711243-A
Product Name SDS-PLUS Bits, Thruster® SDS-PLUS Bits
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213736 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.150 inch (3.8 mm)
OAL 2.95 inch (75 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 1 1/2
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Carbide
View Details
Hammer Drill, Thruster® Percussion Masonry Drill Bits - 711263-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Drill Type Masonry
View Details
Drill Bit - 92631 - Minerallac Company
Minerallac Company
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details