Makita USA, Inc. Hole Saws, Bi-Metal - For Wood/ Metal 714042-A

Description
Features 4/6 variable pitch teeth cut faster, last longer Extra hard high speed steel teeth Flexible shatter, resistant steel body for long life Drills through steel and wood Deep cutting capasity through 2x4 material
Description
Features 4/6 variable pitch teeth cut faster, last longer Extra hard high speed steel teeth Flexible shatter, resistant steel body for long life Drills through steel and wood Deep cutting capasity through 2x4 material

Suppliers

Company
Product
Description
Supplier Links
Hole Saws, Bi-Metal - For Wood/ Metal - 714042-A - Makita USA, Inc.
La Mirada, CA, USA
Hole Saws, Bi-Metal - For Wood/ Metal
714042-A
Hole Saws, Bi-Metal - For Wood/ Metal 714042-A
Features 4/6 variable pitch teeth cut faster, last longer Extra hard high speed steel teeth Flexible shatter, resistant steel body for long life Drills through steel and wood Deep cutting capasity through 2x4 material

Features

4/6 variable pitch teeth cut faster, last longer
Extra hard high speed steel teeth
Flexible shatter, resistant steel body for long life
Drills through steel and wood
Deep cutting capasity through 2x4 material
Supplier's Site

Technical Specifications

  Makita USA, Inc.
Product Category Drill Bits
Product Number 714042-A
Product Name Hole Saws, Bi-Metal - For Wood/ Metal
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 3
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Bi-Metal
View Details
Hole Saws & Core Drill Bits - 216202 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.575 inch (40.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saws, Bi-Metal - For Wood/ Metal - 714023-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Drill Type Hole Saw; Wood Bit
View Details