Makita USA, Inc. Hammer Drill, Thruster® Percussion Masonry Drill Bits 711265-A-10

Description
Features Thruster Style carbide tip penetrates on contact and plows through rebar Thruster Style reinforced ground flute for efficient dust removal Specially heat treated High Alloy Steel for longer life Aggressive cutting edge for fast and easy penetration Re-sharpenable for extended life
Description
Features Thruster Style carbide tip penetrates on contact and plows through rebar Thruster Style reinforced ground flute for efficient dust removal Specially heat treated High Alloy Steel for longer life Aggressive cutting edge for fast and easy penetration Re-sharpenable for extended life

Suppliers

Company
Product
Description
Supplier Links
Hammer Drill, Thruster® Percussion Masonry Drill Bits - 711265-A-10 - Makita USA, Inc.
La Mirada, CA, USA
Hammer Drill, Thruster® Percussion Masonry Drill Bits
711265-A-10
Hammer Drill, Thruster® Percussion Masonry Drill Bits 711265-A-10
Features Thruster Style carbide tip penetrates on contact and plows through rebar Thruster Style reinforced ground flute for efficient dust removal Specially heat treated High Alloy Steel for longer life Aggressive cutting edge for fast and easy penetration Re-sharpenable for extended life

Features

Thruster Style carbide tip penetrates on contact and plows through rebar
Thruster Style reinforced ground flute for efficient dust removal
Specially heat treated High Alloy Steel for longer life
Aggressive cutting edge for fast and easy penetration
Re-sharpenable for extended life
Supplier's Site

Technical Specifications

  Makita USA, Inc.
Product Category Drill Bits
Product Number 711265-A-10
Product Name Hammer Drill, Thruster® Percussion Masonry Drill Bits
Product Drill
Units Fractional
Drill Type Masonry
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 5 3/4
Specs
Drill Type Core Drill
Diameter 5.750 inch (146.0 mm)
Material Carbide
View Details
Drill Bits - 213376 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.055 inch (1.4 mm)
OAL 1.57 inch (40 mm)
Material High Speed Steel; Hss
View Details
6.0MM Carbide Jobber Drill with Composite Tip - 220-2362 6.0mm comp tip - Superior Tool Service, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Jobber
View Details
SDS-PLUS Bits, Thruster® SDS-PLUS Bits - 711248-A-25 - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.500 inch (12.7 mm)
View Details