Makita USA, Inc. Hole Saws, Carbide- Tipped - Multi Purpose 714085-A

Description
Features Lasts 15x longer & drills 2.6x faster than Bi-M Hole Saws Specially designed carbide tips for cutting clean holes Max. cutting depth of 1/8" with 2-1/2" overall length
Description
Features Lasts 15x longer & drills 2.6x faster than Bi-M Hole Saws Specially designed carbide tips for cutting clean holes Max. cutting depth of 1/8" with 2-1/2" overall length

Suppliers

Company
Product
Description
Supplier Links
Hole Saws, Carbide- Tipped - Multi Purpose - 714085-A - Makita USA, Inc.
La Mirada, CA, USA
Hole Saws, Carbide- Tipped - Multi Purpose
714085-A
Hole Saws, Carbide- Tipped - Multi Purpose 714085-A
Features Lasts 15x longer & drills 2.6x faster than Bi-M Hole Saws Specially designed carbide tips for cutting clean holes Max. cutting depth of 1/8" with 2-1/2" overall length

Features

Lasts 15x longer & drills 2.6x faster than Bi-M Hole Saws
Specially designed carbide tips for cutting clean holes
Max. cutting depth of 1/8" with 2-1/2" overall length
Supplier's Site

Technical Specifications

  Makita USA, Inc.
Product Category Drill Bits
Product Number 714085-A
Product Name Hole Saws, Carbide- Tipped - Multi Purpose
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill, Pilot 1/4
Specs
Diameter 0.250 inch (6.3 mm)
View Details
Hole Saws & Core Drill Bits - 1749065 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 5.984 inch (152.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Professional Tool Grinding, Inc.
Specs
Product Drill
Units Fractional
Drill Type Twist; Half Round Drills
View Details
SST+ 135° 1/2
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details