Makita USA, Inc. Datasheets for Drill Bits
Drill bits are drill accessories that are used as rotary cutting tools for drilling holes.
Drill Bits: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| Cut-Out // Industrial Cut Out Bits | |
| Drill Bits // 15 Pc. Wooden Case Set | |
| Drill Bits // 4 Pc. Ind. Ship Auger & Counter Bore Set | |
| Drill Bits // 6 Pc. Wooden Case Set | |
| Straight & Groove Forming Bits // Core Box | |
| ULTRALOK Fast Connect System // UltraLok? Hex Shank Masonry Drill Bits / 3Pc. Hex Masonry Set | |
| ULTRALOK Fast Connect System // UltraLok? Woodboring Hex Shank Bits with "Spurs" / 3Pc. Hex Woodboring Set | |
| Features "Spurs" cut cleaner, more accurate holes through hardwood The chisel edge design is more positively angled and digs into the wood Strong, durable bit lasts under heavy demand Available... | |
| Features Drill and Countersink in one operation Drill bit can be adjusted to the desired drilling depth May be used with Makita Industrial Quad-Driver System | |
| Features Extra strong high quality tungsten carbide tips for long life Symmetrical, double flute design for reduced vibration and maximum dust removal Body annealed to reduce tension for greater torque... | |
| Features For drilling clean, chip free holes in wood Large gullets provide exceptional chip clearance Sharp center spur accurately locates the center of hole | |
| Features For use in non-reinforced concrete, block, brick etc. Specially designed carbide tip geometry for increased penetration Core body length: 4-1/4" Usable drilling depth: 3-1/4" | |
| Features For use in reinforced & non-reinforced concrete, block, brick etc. Specially designed carbide tip geometry for increased penetration Core body length: 6" Usable drilling depth: 4-3/8" | |
| Features For use non-reinforced concrete, block, bric etc. Complete with special carbide tipped centering pin takes part in drilling action 1 Pc. design to maximize power transmission to drilling surface... |
| << Prev |