Makita USA, Inc. Drill Bits, Cobalt - For Metal 711419-A

Description
Features Made from M-42 cobalt high speed steel for greater heat and abrasion resistance in hard-to-drill materials such as stainless steel and titanium 135º split point prevents "walking" and drills faster
Description
Features Made from M-42 cobalt high speed steel for greater heat and abrasion resistance in hard-to-drill materials such as stainless steel and titanium 135º split point prevents "walking" and drills faster

Suppliers

Company
Product
Description
Supplier Links
Drill Bits, Cobalt - For Metal - 711419-A - Makita USA, Inc.
La Mirada, CA, USA
Drill Bits, Cobalt - For Metal
711419-A
Drill Bits, Cobalt - For Metal 711419-A
Features Made from M-42 cobalt high speed steel for greater heat and abrasion resistance in hard-to-drill materials such as stainless steel and titanium 135º split point prevents "walking" and drills faster

Features

Made from M-42 cobalt high speed steel for greater heat and abrasion resistance in hard-to-drill materials such as stainless steel and titanium
135º split point prevents "walking" and drills faster
Supplier's Site

Technical Specifications

  Makita USA, Inc.
Product Category Drill Bits
Product Number 711419-A
Product Name Drill Bits, Cobalt - For Metal
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 7/8
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Bi-Metal
View Details
Hole Saws & Core Drill Bits - 216404 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 3.110 inch (79.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Professional Tool Grinding, Inc.
Specs
Product Drill
Units Fractional
Drill Type Extension (optional feature); Surgical/Dental
View Details
SST+ 135° 3/8
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details