Makita USA, Inc. Hole Saws, Carbide- Tipped - Multi Purpose 714081-A

Description
Features Lasts 15x longer & drills 2.6x faster than Bi-M Hole Saws Specially designed carbide tips for cutting clean holes Max. cutting depth of 1/8" with 2-1/2" overall length
Description
Features Lasts 15x longer & drills 2.6x faster than Bi-M Hole Saws Specially designed carbide tips for cutting clean holes Max. cutting depth of 1/8" with 2-1/2" overall length

Suppliers

Company
Product
Description
Supplier Links
Hole Saws, Carbide- Tipped - Multi Purpose - 714081-A - Makita USA, Inc.
La Mirada, CA, USA
Hole Saws, Carbide- Tipped - Multi Purpose
714081-A
Hole Saws, Carbide- Tipped - Multi Purpose 714081-A
Features Lasts 15x longer & drills 2.6x faster than Bi-M Hole Saws Specially designed carbide tips for cutting clean holes Max. cutting depth of 1/8" with 2-1/2" overall length

Features

Lasts 15x longer & drills 2.6x faster than Bi-M Hole Saws
Specially designed carbide tips for cutting clean holes
Max. cutting depth of 1/8" with 2-1/2" overall length
Supplier's Site

Technical Specifications

  Makita USA, Inc.
Product Category Drill Bits
Product Number 714081-A
Product Name Hole Saws, Carbide- Tipped - Multi Purpose
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 5
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Carbide
View Details
Magnetic Drill Bits - 1239924 - RS Components, Ltd.
Specs
Diameter 0.866 inch (22.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
Hole Saws - RHS/RS - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Product Drill
Units Fractional
Drill Type Twist; Hole Saw
View Details
29 Piece Metric Colbalt Steel Drill Bit Set - 92125M - Gray Tools Canada Inc.
Specs
Product Drill Set
Units Metric
Drill Type Jobber
View Details