Makita USA, Inc. Datasheets for Hand Drills
Drills are hand-held tools with rotating drill bits used to fabricate holes in multiple materials. They are widely used in construction, carpentry, metalworking, assembly, and maintenance.
Hand Drills: Learn more
| Product Name | Notes |
|---|---|
| "Hammering with Rotation" or "Rotation Only" Powerful 6.6 AMP motor for the most demanding applications 2-mode operation for "Rotation Only" or "Hammering with Rotation" for multiple applications Variable 2-speed (0-1,200... | |
| "Hammering with Rotation" or "Rotation Only" Powerful 6.6 AMP motor for the most demanding applications Built-in L.E.D. light illuminates the work area 2-mode operation for "Rotation Only" or "Hammering with... | |
| "Sidewinder" Handle Rotates 90° Left or Right Powerful 10.0 AMP motor for improved performance 2-speed selector switch for high speed drilling (1,200 RPM) or low speed (300 RPM) for large... | |
| 2-Mode: Driver and Drill Makita-built 4-pole motor delivers 560 in.lbs. of Max Torque Variable 3-speed design (0-300, 0-600 & 0-1,700 RPM) covers a wide range of drilling and driving applications... | |
| 2-Speed for More Applications Makita-built motor delivers 200 in.lbs. of Max Torque and 120 in.lbs. of PTI torque in an ultra compact size Variable 2-speed design (0-350 & 0-1,300 RPM)... | |
| 25% Faster RPM in Low Speed Makita-built 4-pole motor delivers 560 in.lbs. of Max Torque and 360 in.lbs. of PTI torque Variable 2-speed design (0-400 & 0-1,700 RPM) covers a... | |
| 360° Angle Attachment for Drilling in Any Position Powerful 7.5 AMP motor for improved performance Quick switch drill head for low (0-400 RPM) or high (0-900 RPM) speed with reversible... | |
| 4 Tools in 1 Hybrid 4-Function Tool with Impact, Hammer, Driver and Drill in one tool for all trades Makita-built 4-pole motor delivers 1,240 in.lbs. of Max Impact Torque Variable... | |
| 480 in.lbs. of Max Torque Makita-built 4-pole motor delivers 480 in.lbs. of Max Torque and 290 in.lbs. of PTI Torque Variable 2-speed (0-400 & 0-1,500 RPM) covers a wide range... | |
| Air Cushion Design for Hard Hitting Action Powerful 11.0 AMP motor delivers 2,100 BPM for the most demanding applications Sequential impact timing delivers timed hammering during rotation to minimize overlapping... | |
| Anti-Vibration Technology for 2X Less Vibration Powerful 11.0 AMP motor; efficient 1,350-2,750 BPM to handle the most demanding applications Anti-Vibration Technology is an internal counterbalance system that greatly reduces vibration... | |
| Anti-Vibration Technology for 2X Less Vibration Powerful 13.5 AMP motor; 1,250-2,750 BPM to handle the most demanding jobs Anti-Vibration Technology is an internal counterbalance system that greatly reduces vibration and... | |
| Anti-Vibration Technology for 2X Less Vibration Powerful 15.0 AMP motor delivers 1,075-2,150 BPM to handle the most demanding applications Anti-Vibration Technology is an internal counterbalance system that greatly reduces vibration... | |
| Anti-Vibration Technology for Operator Comfort Powerful 8.2 AMP motor; 1,650-3,300 BPM for demanding applications Anti-Vibration Technology is an internal counterbalance system that greatly reduces vibration and directs more impact energy... | |
| Auto-Stop Clutch Delivers Exact Torque Control Auto-Stop Clutch: Tool shuts off when clutch disengages for extra fastening control and prevents overdriving the fastener Makita-built motor delivers 44 in.lbs. of Max... | |
| Built-In Dust Collection System Powerful 6.7 AMP motor with less weight (6.9 lbs.); impact energy (2.2 J) Variable speed (0-1,000 RPM & 0-4,500 BPM) for demanding applications Torque limiting clutch... | |
| Campact Power, Reduced Weight (4.2 lbs.) L.E.D. light illuminates drilling surface for more accurate work Variable speed (0-1,500 RPM & 0-5,000 BPM) for demanding applications Torque limiting clutch engineered to... | |
| Close Quarters Drilling & Driving Makita-built 4-pole motor delivers 121 in.lbs. of Max Torque Variable speed (0-1,800 RPM) for a wide range of drilling and driving applications Compact 2-5/8" angle... | |
| Compact 3-Mode: Hammer / Driver / Drill Makita-built 4-pole motor delivers 450 in.lbs. of Max Torque Variable 2-speed design (0-400 & 0-1,500 RPM) covers a wide range of drilling, driving... | |
| Compact Pistol Grip Design Makita-built variable speed motor delivers 0-1,100 RPM and 0-4,000 BPM Faster drilling with synchronized RPM and BPM 3-mode operation for "Rotation Only", "Hammering with Rotation" or... | |
| Faster 500 RPM and More Powerful 9.0 AMPS Powerful 9.0 AMP motor delivers 500 RPM and provides aggressive torque to match the job Rocker switch for quick transition between forward... | |
| Faster Drilling with Synchronized RPM & BPM Makita-built variable speed motor delivers 0-1,100 RPM and 0-4,000 BPM Faster drilling with synchronized RPM and BPM 3-mode operation for "Rotation Only", "Hammering... | |
| Improved Performance Makita-built 4-pole motor delivers an industry-leading 750 in.lbs. of Max Torque, 25% more than the previous model Mechanical 2-speed transmission (0-400 & 0-2,000 RPM) covers a wide range... | |
| Increased Power with Reduced Vibration Powerful 11.0 AMP motor; 1,350-2,750 BPM to handle the most demanding applications Constant speed control automatically applies additional power to the motor to maintain speed... | |
| Industrial Keyless Chuck for Quick Bit Changes Powerful 6.0 AMP motor with 0-2,800 RPM & 0-44,800 BPM for the most demanding applications Lightweight (4.3 lbs) with large drilling capacity up... | |
| Industrial Metal Gear Housing for Durability Powerful 6.0 AMP motor for continuous use 2-speed gear change for ideal speed and power Variable speed trigger enables user to match the speed... | |
| Industrial Metal Gear Housing for Durability Powerful 6.5 AMP motor for heavy duty continuous work Variable speed (0-550 RPM) for drilling in a wide variety of materials Heavy duty 1/2" | |
| Light Up Your Drilling Surface with L.E.D. Power L.E.D. work light illuminates drilling surface for more productivity in low light applications Torque limiting clutch engineered to prevent gear damage by... | |
| Light Up Your Drilling Surface with L.E.D. Power Powerful 4.0 AMP motor with less weight (3.5 lbs.) Variable speed (0-2,400 RPM) for controlled drilling in wood/metal and speedy fastening Built-in... | |
| Light Up Your Drilling Surface with L.E.D. Power Powerful 7.0 AMP motor with 0-1,100 RPM & 0-4,500 BPM for demanding applications Torque limiting clutch engineered to prevent gear damage by... | |
| Light Up Your Drilling Surfaces with High Output L.E.D. Power Powerful 8.2 AMP motor for the most demanding applications 2-mode operation for "Rotation Only" or "Hammering with Rotation" for multiple... | |
| Lightweight (4.4 lbs.) with Large Drilling Capacity Powerful 6.0 AMP motor with 0-2,800 RPM & 0-44,800 BPM for the most demanding applications Lightweight (4.4 lbs) with large drilling capacity up... | |
| Lightweight Aluminum Gear Housing for Durability Powerful 7.0 AMP motor for heavy duty industrial performance Variable speed ((0-600 RPM) for drilling in a wide variety of materials Retractable belt clip... | |
| Lightweight Aluminum Gear Housing for Durability Powerful 7.0 AMP motor for heavy duty industrial performance Variable speed (0-900 RPM) for drilling in a wide variety of materials Lightweight aluminum gear... | |
| Makita delivers 25% more Max Torque Makita-built 4-pole motor delivers an industry-leading 750 in.lbs. of Max Torque, 33% more than the previous model Mechanical 2-speed transmission (0-400 & 0-2,000 RPM)... | |
| Powerful 12.0 AMP Motor; 230-460 RPM Powerful 12.0 AMP Motor delivers 230-460 RPM and 1,300-2,600 BPM for the most demanding applications Constant speed control automatically applies additional power to the... | |
| Powerful 7.0 AMP Motor Powerful 7.0 AMP motor delivers 0-1,100 RPM & 0-4,500 BPM for the most demanding applications Torque limiting clutch engineered to prevent gear damage by automatically disengaging... | |
| Powerful 8.5 AMP Motor for Improved Drilling and Mixing Performance Powerful 8.5 AMP motor engineered for improved drilling and mixing performance 600 RPM provides increased speed and torque for drilling... | |
| Superior Power-to-Weight Ratio Kit includes Rapid Automotive Battery Charger that plugs into any standard 12V automobile power outlet Makita-built 4-pole motor delivers 450 in.lbs. of Max Torque Variable 2-speed design... | |
| Superior Power-to-Weight Ratio Makita-built 4-pole motor delivers 450 in.lbs. of Max Torque Variable 2-speed design (0-400 & 0-1,500 RPM) covers a wide range of drilling, driving and hammer applications Compact... | |
| The 18 Volt Solution for Corded Power Demands Two 18V LXT® Lithium-Ion batteries deliver 36V power and run time for corded demands without leaving the 18V LXT® platform Makita-built motor... | |
| Torque Limiting Clutch Engineered to Reduce Gear Damage Powerful 10.0 AMP motor delivers 2,500 BPM for the most demanding applications Torque limiting clutch engineered to prevent gear damage by automatically... | |
| Triple Gear Reduction System Engineered for Max Power Powerful 7.5 AMP motor for improved performance 2-speed (300 & 1,200 RPM) for increased drilling versatility All-ball and needle bearing construction for... | |
| Variable Speed (0-2,500 RPM) for Drilling in a Wide Variety of Materials Powerful 4.9 AMP motor Variable speed (0-2,500 RPM) for drilling in a wide variety of materials Keyless chuck... | |
| Variable Speed (0-2,500 RPM) for Drilling in a Wide Variety of Materials Powerful 4.9 AMP motor Variable speed (0-2,500 RPM) for drilling in a wide variety of materials Low decibal... | |
| Efficient BL™ Brushless motor is electronically controlled to optimize battery energy use for up to 50% longer run time per charge The BL™ Brushless Motor eliminates carbon brushes, enabling the... | |
| Kit includes Rapid Automotive Battery Charger that plugs into any standard 12V automobile power outlet Makita-built 4-pole motor delivers 480 in.lbs. of Max Torque Variable 2-speed design (0-400 & 0-1,500... | |
| Makita-built 4-pole motor delivers 480 in.lbs. of Max Torque and 290 in.lbs. of PTI Torque Variable 2-speed (0-400 & 0-1,500 RPM) covers a wide range of drilling and driving applications... | |
| Makita-built 4-pole motor delivers 480 in.lbs. of Max Torque Variable 2-speed design (0-400 & 0-1,500 RPM) covers a wide range of drilling, driving and hammer applications Compact design at only... | |
| Makita-built 4-pole motor delivers an industry-leading 750 in.lbs. of Max Torque, 33% more than the previous model Mechanical 2-speed transmission (0-400 & 0-2,000 RPM) covers a wide range of drilling,... | |
| Makita-built motor delivers 0-1,200 RPM and 0-4,800 BPM for 2X faster drilling Ergonomically designed vibration absorbing handle and a large 2-finger trigger for reduced operator fatigue 3-Mode operation for rotation... | |
| Makita-built motor delivers 200 in.lbs of torque 2-speed design (0-400 / 0-1,300 RPM) covers a wide range of drilling and driving applications 3/8" Keyless chuck for fast and easy bit... | |
| Makita-built motor delivers 250 in.lbs. of torque 2-speed design (0-400 / 0-1,300 RPM) covers a wide range of drilling and driving applications 3/8" Keyless chuck for fast and easy bit... | |
| Makita-built motor delivers 260 in.lbs. of torque 2-speed design (0-400 / 0-1,300 RPM) covers a wide range of drilling and driving applications 3/8" Keyless chuck for fast and easy bit... | |
| Two-piece ND-31 motor with dual ball bearing for longer motor life Delivers 560 in.lbs. of maximum torque Shift-Lock™ drive system quickly shifts from "drill" to "driver" mode with one touch... |