Makita USA, Inc. Hole Saws, Bi-Metal - For Wood/ Metal 714009-A

Description
Features 4/6 variable pitch teeth cut faster, last longer Extra hard high speed steel teeth Flexible shatter, resistant steel body for long life Drills through steel and wood Deep cutting capasity through 2x4 material
Description
Features 4/6 variable pitch teeth cut faster, last longer Extra hard high speed steel teeth Flexible shatter, resistant steel body for long life Drills through steel and wood Deep cutting capasity through 2x4 material

Suppliers

Company
Product
Description
Supplier Links
Hole Saws, Bi-Metal - For Wood/ Metal - 714009-A - Makita USA, Inc.
La Mirada, CA, USA
Hole Saws, Bi-Metal - For Wood/ Metal
714009-A
Hole Saws, Bi-Metal - For Wood/ Metal 714009-A
Features 4/6 variable pitch teeth cut faster, last longer Extra hard high speed steel teeth Flexible shatter, resistant steel body for long life Drills through steel and wood Deep cutting capasity through 2x4 material

Features

4/6 variable pitch teeth cut faster, last longer
Extra hard high speed steel teeth
Flexible shatter, resistant steel body for long life
Drills through steel and wood
Deep cutting capasity through 2x4 material
Supplier's Site

Technical Specifications

  Makita USA, Inc.
Product Category Drill Bits
Product Number 714009-A
Product Name Hole Saws, Bi-Metal - For Wood/ Metal
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Drill Bits - 1239920 - RS Components, Ltd.
Specs
Diameter 0.551 inch (14.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
Drill Shaft, 7/16
Specs
Diameter 0.438 inch (11.1 mm)
View Details
Drill Bits, Cobalt - For Metal - 711419-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.172 inch (4.4 mm)
View Details
Hole Saw - 86236 - Minerallac Company
Minerallac Company
Specs
Product Drill
Units Fractional
Drill Type Hole Saw
View Details