Makita USA, Inc. SDS-PLUS Bits, Thruster® SDS-PLUS Bits 711176-A

Description
Features Thruster Style carbide tip penetrates on contact and plows through rebar Thruster Style reinforced ground flute for efficient dust removal Dynamic chisel shaped head keeps bit in contact with the material at all times
Description
Features Thruster Style carbide tip penetrates on contact and plows through rebar Thruster Style reinforced ground flute for efficient dust removal Dynamic chisel shaped head keeps bit in contact with the material at all times

Suppliers

Company
Product
Description
Supplier Links
SDS-PLUS Bits, Thruster® SDS-PLUS Bits - 711176-A - Makita USA, Inc.
La Mirada, CA, USA
SDS-PLUS Bits, Thruster® SDS-PLUS Bits
711176-A
SDS-PLUS Bits, Thruster® SDS-PLUS Bits 711176-A
Features Thruster Style carbide tip penetrates on contact and plows through rebar Thruster Style reinforced ground flute for efficient dust removal Dynamic chisel shaped head keeps bit in contact with the material at all times

Features

Thruster Style carbide tip penetrates on contact and plows through rebar
Thruster Style reinforced ground flute for efficient dust removal
Dynamic chisel shaped head keeps bit in contact with the material at all times
Supplier's Site

Technical Specifications

  Makita USA, Inc.
Product Category Drill Bits
Product Number 711176-A
Product Name SDS-PLUS Bits, Thruster® SDS-PLUS Bits
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 5 7/8
Specs
Drill Type Core Drill
Diameter 5.875 inch (149.2 mm)
Material Carbide
View Details
Drill Bits - 217407 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.157 inch (4.0 mm)
OAL 2.95 inch (75 mm)
Material High Speed Steel; Hss
View Details
Spine Bits, Spline Shank Bits - 2-Cutter & 4-Cutter - 711445-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 1.000 inch (25.4 mm)
View Details
Straight Shank Long Drill - LDS Series - DME Company
Specs
Product Drill
Units Fractional
Drill Type Twist
View Details