Makita USA, Inc. Datasheets for Hole Saws
Hole saws, also referred to as hole cutters, are saw blades with a circular cutting profile. Hole saws are used in a drill and cut out a hole without cutting up the core material. Hole saws often has a centering drill for hole placement.
Hole Saws: Learn more
| Product Name | Notes |
|---|---|
| Hole Saws // 12" Extension for 7/16" Shank Arbors | |
| Hole Saws // 13 Pc. Plumbers & Electricians Set | |
| Hole Saws // 7 Pc. Mechanics Set | |
| Hole Saws // 8 Pc. Electricians Set | |
| Hole Saws // 8 Pc. Plumbers Set | |
| Hole Saws // Arbors with Pilot Drill | |
| Features 4/6 variable pitch teeth cut faster, last longer Extra hard high speed steel teeth Flexible shatter, resistant steel body for long life Drills through steel and wood Deep cutting... | |
| Features Lasts 15x longer & drills 2.6x faster than Bi-M Hole Saws Specially designed carbide tips for cutting clean holes Max. cutting depth of 1/8" with 2-1/2" overall length |