Makita USA, Inc. Datasheets for Grinders and Grinding Machines

Grinders and grinding machines use an abrasive that is bonded to a wheel, belt or disc to remove material and improve surface finish.
Grinders and Grinding Machines: Learn more

Product Name Notes
10.5 AMP Motor and Labyrinth Construction Powerful 10.5 AMP motor delivers more output for increased performance Refined design at only 5.8 lbs. for reduced operator fatigue AC/DC switch for use...
10.5 AMP Motor and Labyrinth Construction Powerful 10.5 AMP motor delivers more output for increased performance Rotatable gear housing can be positioned every 90° Refined design at only 5.9 lbs.
AC/DC Switch for Use with Alternative Power Source 7.5 AMP motor for high output power in a more compact tool (only 4.5 lbs.) AC/DC switch for use with alternative power...
Compact Barrel Grip for Easy Handling Makita-built motor delivers 10,000 RPM for faster grinding Compact, ergonomic design at 12-1/2" long and only 5.0 lbs. for reduced operator fatigue Slide switch...
Electronic Speed Control Maintains Speed Under Load Super Joint System (SJS) technology helps prevent gear damage caused by accidental wheel binding Powerful 13.0 AMP motor delivers more output for increased...
Extra Large Paddle Switch for Comfortable Operation Powerful 3.5 AMP motor; 25,000 RPM Small diameter housing for added comfort Extra large paddle switch for comfortable operation Anti-dust motor section Vent...
Extra Large Paddle Switch for Comfortable Operation Powerful 7.5 AMP motor for high output power in a more compact tool (only 4.5 lbs.) Small diameter barrel grip (only 2-1/2") for...
Jobsite Proven for Over 20 Years Powerful 9.0 AMP motor Lightweight (6.6 lbs.) for high production work with less fatigue Lock-on button for continuous operation Side handle can be installed...
Labyrinth Construction Protects the Motor 15.0 AMP motor delivers more output for increased performance Labyrinth construction seals and protects the motor and bearings from dust and debris for longer tool...
Labyrinth Construction Protects the Motor Powerful 15.0 AMP motor for high output power in a more compact tool (only 7.5 lbs.) 6,000 RPM for fast material removal and high production...
Large Paddle Switch for Comfortable Operation Powerful 7.5 AMP motor for high output power in a more compact tool (only 4.6 lbs.) Small diameter barrel grip (only 2-1/2") for added...
Powerful 13.0 AMP Motor Delivers More Output Super Joint System (SJS) technology helps prevent gear damage caused by accidental wheel binding Powerful 13.0 AMP motor delivers more output for increased...
Powerful 15.0 AMP Motor Delivers 8,500 RPM Powerful 15.0 AMP motor delivers 8,500 RPM for fast material removal Labyrinth construction seals and protects the motor and bearings from dust and...
Powerful 6.0 AMP Motor Delivers 11,000 RPM Powerful 6.0 AMP motor delivers 11,000 RPM for the most demanding applications Small diameter barrel grip (only 2-3/16") with paddle switch for added...
Protective Zig-Zag Varnish Seals Armature 15.0 AMP motor delivers more output for increased performance 6,000 RPM for fast material removal Protective zig-zag varnish seals the armature from dust and debris...
Refined Design at Only 4.0 lbs., Powerful 6.0 AMP Powerful 6.0 AMP motor delivers 11,000 RPM for the most demanding applications Small diameter barrel grip (only 2-1/4") for added comfort...
Rugged Metal Housing for Long Tool Life Extra heavy duty 15.0 AMP motor for high production; lock-on feature for continuous operation 6,000 RPM for fast material removal All-ball and needle...
SJS - Super Joint System Helps Prevent Gear Damage Super Joint System (SJS) technology helps prevent gear damage caused by accidental wheel binding Variable speed control dial enables user to...
Small Diameter Barrel Grip (Only 2-1/4") Powerful 6.0 AMP motor delivers 11,000 RPM for the most demanding applications Small diameter barrel grip (only 2-1/4") for added comfort Labyrinth construction seals...
Soft Start - 8,000 RPM for Faster Material Removal Powerful 15.0 AMP motor delivers 8,000 RPM for fast material removal Soft start feature for smooth start-ups "Tool-less" wheel guard adjustment...
Soft Start Feature for Smooth Start-Ups 15.0 AMP motor delivers more output for increased performance Soft start feature for smooth start-ups "Tool-less" wheel guard adjustment for easy clamping Rotatable rear...
Super Joint System (SJS) helps prevent gear damage Labyrinth construction seals the motor and bearings from dust and debris by creating a complex set of channels prohibiting motor contamination Powerful...
Super Joint System (SJS) Helps Prevent Gear Damage Super Joint System (SJS) technology helps prevent gear damage caused by accidental wheel binding Powerful 10.5 AMP motor delivers more output for...
Super Joint System (SJS) Helps Prevent Gear Damage Super Joint System (SJS) technology helps prevent gear damage caused by accidental wheel binding Powerful 12.0 AMP motor design for increased output...
Super Joint System (SJS) Helps Prevent Gear Damage Super Joint System (SJS) technology helps prevent gear damage caused by accidental wheel binding Powerful 13.0 AMP motor delivers 10,000 RPM for...
Super Joint System (SJS) Helps Prevent Gear Damage Super Joint System (SJS) technology helps prevent gear damage caused by accidental wheel binding Variable speed control dial enables user to match...
Super Joint System (SJS) Technology Helps Prevent Gear Damage Super Joint System (SJS) technology helps prevent gear damage caused by accidental wheel binding High power 6.6 AMP motor Variable speed...
Super Joint System (SJS) Technology Helps Prevent Gear Damage Super Joint System (SJS) technology helps prevent gear damage caused by accidental wheel binding Powerful 10.5 AMP motor delivers 10,000 RPM...
Super Joint System (SJS) Technology Helps Prevent Gear Damage Super Joint System (SJS) technology helps prevent gear damage caused by accidental wheel binding Powerful 10.5 AMP motor delivers 11,000 RPM...
Powerful 10.0 AMP motor delivers more output and 10,500 RPM for the most demanding applications Super Joint System® (SJS) technology helps prevent motor and gear damage by allowing the drive...
Powerful 15.0 AMP motor delivers 6,600 RPM for faster material removal Rotatable rear handle rotates with just the push of a button, with positive stops every 90 degrees, to suit...
Powerful 15.0 AMP motor delivers 8,500 RPM for faster material removal Rotatable rear handle rotates with just the push of a button, with positive stops every 90 degrees, to suit...
Powerful motor with fast 25,000 RPM Easy-to-handle at only 3.7 lbs. Protective zig-zag varnish seals the armature from dust and debris for longer tool life Solid aluminum housing with stepped...