Makita USA, Inc. Hole Saws, Bi-Metal - For Wood/ Metal 714003-A

Description
Features 4/6 variable pitch teeth cut faster, last longer Extra hard high speed steel teeth Flexible shatter, resistant steel body for long life Drills through steel and wood Deep cutting capasity through 2x4 material
Description
Features 4/6 variable pitch teeth cut faster, last longer Extra hard high speed steel teeth Flexible shatter, resistant steel body for long life Drills through steel and wood Deep cutting capasity through 2x4 material

Suppliers

Company
Product
Description
Supplier Links
Hole Saws, Bi-Metal - For Wood/ Metal - 714003-A - Makita USA, Inc.
La Mirada, CA, USA
Hole Saws, Bi-Metal - For Wood/ Metal
714003-A
Hole Saws, Bi-Metal - For Wood/ Metal 714003-A
Features 4/6 variable pitch teeth cut faster, last longer Extra hard high speed steel teeth Flexible shatter, resistant steel body for long life Drills through steel and wood Deep cutting capasity through 2x4 material

Features

4/6 variable pitch teeth cut faster, last longer
Extra hard high speed steel teeth
Flexible shatter, resistant steel body for long life
Drills through steel and wood
Deep cutting capasity through 2x4 material
Supplier's Site

Technical Specifications

  Makita USA, Inc.
Product Category Drill Bits
Product Number 714003-A
Product Name Hole Saws, Bi-Metal - For Wood/ Metal
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 3
Specs
Drill Type Core Drill
Diameter 2.750 inch (69.8 mm)
Material Bi-Metal
View Details
PCB Drill Bits - 2157001 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill
Diameter 0.126 inch (3.2 mm)
Shank 0.125 inch (3.2 mm)
View Details
29 Piece SAE Cobalt High Speed Steel Drill Bit Set - 92129 - Gray Tools Canada Inc.
Specs
Product Drill Set
Units Fractional
Drill Type Jobber
View Details