Makita USA, Inc. Hammer Drill, Thruster® Percussion Masonry Drill Bits 711275-A

Description
Features Thruster Style carbide tip penetrates on contact and plows through rebar Thruster Style reinforced ground flute for efficient dust removal Specially heat treated High Alloy Steel for longer life Aggressive cutting edge for fast and easy penetration Re-sharpenable for extended life
Description
Features Thruster Style carbide tip penetrates on contact and plows through rebar Thruster Style reinforced ground flute for efficient dust removal Specially heat treated High Alloy Steel for longer life Aggressive cutting edge for fast and easy penetration Re-sharpenable for extended life

Suppliers

Company
Product
Description
Supplier Links
Hammer Drill, Thruster® Percussion Masonry Drill Bits - 711275-A - Makita USA, Inc.
La Mirada, CA, USA
Hammer Drill, Thruster® Percussion Masonry Drill Bits
711275-A
Hammer Drill, Thruster® Percussion Masonry Drill Bits 711275-A
Features Thruster Style carbide tip penetrates on contact and plows through rebar Thruster Style reinforced ground flute for efficient dust removal Specially heat treated High Alloy Steel for longer life Aggressive cutting edge for fast and easy penetration Re-sharpenable for extended life

Features

Thruster Style carbide tip penetrates on contact and plows through rebar
Thruster Style reinforced ground flute for efficient dust removal
Specially heat treated High Alloy Steel for longer life
Aggressive cutting edge for fast and easy penetration
Re-sharpenable for extended life
Supplier's Site

Technical Specifications

  Makita USA, Inc.
Product Category Drill Bits
Product Number 711275-A
Product Name Hammer Drill, Thruster® Percussion Masonry Drill Bits
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 212985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.059 inch (1.5 mm)
OAL 1.61 inch (41 mm)
View Details
Hot Tapper, Single Size, 6
Specs
Drill Type Core Drill
Diameter 5.750 inch (146.0 mm)
Material Carbide
View Details
SST+ 135° Jobbers, Wire Gauge for High Tensile Steel for Electricians -  - Walter Surface Technologies
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Jobber
View Details
ADPN31 120°point angle, 3.175mm shank Drill Bit - ADPN31-0003 - Atom Precision of America, Inc.
Specs
Product Drill
Units Metric
Cutting Application Non-Ferrous Materials
View Details