Makita USA, Inc. Datasheets for Demolition Hammers
Demolition hammers are power tools that are used in the removal of hardened materials such as rock, concrete, and asphalt. An internal mechanism repeatedly strikes a chisel to deface the substrate.
Demolition Hammers: Learn more
| Product Name | Notes |
|---|---|
| Air Cushion Design for Powerful Performance Powerful 10.0 AMP motor delivers 2,000 BPM for the most demanding applications Comfortable rubber D-shaped grip side handle absorbs vibration; secures in four positions... | |
| Anti-Vibration Technology Reduces Vibration Powerful 14.0 AMP motor to handle the most demanding applications Anti-Vibration Technology is an internal counterbalance system that greatly reduces vibration and directs more impact energy... | |
| Ergonomically Designed for Comfortable Handling Powerful 11 AMP motor to handle the most demanding jobs Rubberized rear and side handle for reduced vibration Side handle rotates 360° and pivots forward... | |
| Ideal for Light Chiseling, Chipping and Scaling Compact with less weight for maximum control Soft rubber grip side handle minimizes vibration and swivels 360° for operator convenience Innovative anti-vibration spring... | |
| Ideal Size for Chipping, Breaking and Digging Powerful 13.5 AMP motor delivers 1,300 BPM for the most demanding applications Innovative pneumatic compression system automatically adjusts air in the cylinder to... | |
| Powerful 10.0 AMP Motor & Compact Design Hard hitting (11.4J) with less weight (11.1 lbs.); ideal for horizontal work Constant speed control automatically applies additional power to the motor to... | |
| Powerful 14.0 AMP Motor for Demanding Applications Powerful 14.0 AMP motor delivers 730-1,450 BPM to handle the most demanding applications Anti-Vibration Technology is an internal counterbalance system that greatly reduces... | |
| Variable Speed Control Dial for Versatility Hard hitting (25.5J) with less weight (20.3 lbs.); ideal for horizontal work Constant speed control automatically applies additional power to the motor to maintain... |