Makita USA, Inc. Datasheets for Power Saws
Power saws are common saws that would be used in small shops and by contractors that can be powered by electricity, gas, or air. Power saws include chain saws, handheld circular saws, miter or chop saws, reciprocating saws, and table saws.
Power Saws: Learn more
| Product Name | Notes |
|---|---|
| "Tool-less" Blade Change and Shoe Adjustment Makita-built variable speed motor delivers 0-2,900 strokes per minute combined with a 1-1/8" length stroke to provide faster cutting "Tool-less" blade change system allows... | |
| 2,900 SPM and 1-1/8" Stroke for Fast Cutting Makita-built variable speed motor delivers 0-2,900 strokes per minute combined with a 1-1/8" length stroke to provide faster cutting "Tool-less" blade change... | |
| 2-1/4" Maximum Cutting Capacity Makita-built motor delivers 3,700 RPM for faster cutting and ripping through wood 6-1/2" blade delivers a 2-1/4" cutting capacity for a wide range of cutting applications... | |
| Cuts 2X Material at 45° Makita-built motor delivers 3,700 RPM for faster cutting and ripping through wood 6-1/2" blade delivers a 2-1/4" cutting capacity for a wide range of cutting... | |
| Cuts 4x Material in a Single Pass Powerful 14.0 AMP motor delivers 3,800 RPM with power to cut beams and timber Large cutting and bevel capacity (3-3/4" at 90° and... | |
| Delivers A Splinter-Free Mirror Finish Included 55" guide rail system interacts with the saw base to provide smooth, perfect, dead-on straight or bevel cutting Powerful 12.0 AMP motor for optimum... | |
| Designed for Cutting Fiber-Cement Materials Powerful 13 AMP motor delivers enough power to cut five stacked 5/16" siding boards in a single pass Dust collector engineered to reduce the amount... | |
| Faster Cutting for Increased Productivity Super Joint System (SJS) technology helps prevent gear damage caused by accidental wheel binding Powerful 15.0 AMP motor delivers 3,500 RPM for the most demanding... | |
| For Wet Cutting of Tile, Masonry, Concrete and More Powerful 7.9 AMP motor for the most demanding applications Special cover design prevents water from entering into motor housing Cuts up... | |
| Hypoid Gears Deliver More Power Powerful 15.0 AMP motor for increased productivity Hypoid gears deliver more power and have greater surface contact than conventional worm drive gears Oil bath technology... | |
| Large 4-3/4" x 4-3/4" Cutting Capacity Powerful 6.5 AMP motor delivers 200-350 ft./min. for cutting in a wide variety of materials Dual bearing blade guides and adjustable stopper plate Variable... | |
| Most Refined Saw with Magnesium Components Powerful 15.0 AMP motor delivers 5,800 RPM for proven performance and jobsite durability Magnesium components create a lightweight saw (10.6 lbs.) that is well... | |
| Powerful Cutting in Stone, Masonry, Tile & Concrete Powerful 9.6 AMP motor for various cutting applications Cuts up to 1-3/8" Compact design at only 8-5/8" long and weighs only 6.5... | |
| Well Balanced; Only 8.0 lbs. for Easy Handling Powerful 10.5 AMP motor delivers 4,700 RPM Heavy gauge aluminum wraparound base ensures stable support Ruler markings on base for precise cutting... | |
| Powerful 15.0 AMP motor delivers 5,800 RPM for proven performance and jobsite durability Lower guard design improves performance when making bevel and narrow cuts Large cutting capacity (2-3/8" at 90°,... |