Makita USA, Inc. Datasheets for Abrasive Rolls and Abrasive Sheets
Abrasive rolls and abrasive sheets consist of abrasive grain adhered onto the surface of a cloth, film, paper, non-woven, sponge or other backing usually with a die cut square or rectangular shape.
Abrasive Rolls and Abrasive Sheets: Learn more
| Product Name | Notes |
|---|---|
| Abrasive Paper // 3-5/8" x 9" | |
| Abrasive Paper // 4-1/2" x 11" (10 Holes) | |
| Abrasive Paper // 4-1/2" x 11" | |
| Abrasive Paper // 4-1/2" x 5-1/2" | |
| Hook & Loop Abrasive Paper // 3-2/3" x 7-1/8" (8 Holes) | |
| Hook & Loop Abrasive Paper // 4" x 4-1/2" (6 Holes) | |
| Hook & Loop Abrasive Paper // 4-1/2" x 9" (10 Holes) | |
| Hook & Loop Abrasive Paper // 5" Round (8 Holes) | |
| Hook & Loop Abrasive Paper // 6" Round (8 Holes) | |
| Hook & Loop Abrasive Paper // 6" Round - Surface Conditioning Discs | |
| Hook & Loop Abrasive Paper // Oscillating Sand Paper | |
| Features 5" Round - use with Pad #743031-3 6" Round - use with Pad #743032-1 4" x 4-3/8" - use with Pad #743030-5 | |
| Features Sand, polish and remove paint with both sides Polinet lasts 10x langer than conventional sandpaper |