Makita USA, Inc. Spine Bits, Spline Shank Bits - 2-Cutter & 4-Cutter 711444-A

Description
Features Extra strong high quality tungsten carbide tips for long life Symmetrical, double flute design for reduced vibration and maximum dust removal Body annealed to reduce tension for greater torque resistance
Description
Features Extra strong high quality tungsten carbide tips for long life Symmetrical, double flute design for reduced vibration and maximum dust removal Body annealed to reduce tension for greater torque resistance

Suppliers

Company
Product
Description
Supplier Links
Spine Bits, Spline Shank Bits - 2-Cutter & 4-Cutter - 711444-A - Makita USA, Inc.
La Mirada, CA, USA
Spine Bits, Spline Shank Bits - 2-Cutter & 4-Cutter
711444-A
Spine Bits, Spline Shank Bits - 2-Cutter & 4-Cutter 711444-A
Features Extra strong high quality tungsten carbide tips for long life Symmetrical, double flute design for reduced vibration and maximum dust removal Body annealed to reduce tension for greater torque resistance

Features

Extra strong high quality tungsten carbide tips for long life
Symmetrical, double flute design for reduced vibration and maximum dust removal
Body annealed to reduce tension for greater torque resistance
Supplier's Site

Technical Specifications

  Makita USA, Inc.
Product Category Drill Bits
Product Number 711444-A
Product Name Spine Bits, Spline Shank Bits - 2-Cutter & 4-Cutter
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 3/4
Specs
Drill Type Core Drill
Diameter 0.625 inch (15.9 mm)
Material Bi-Metal
View Details
Drill Bits - 213540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.512 inch (13.0 mm)
OAL 5.94 inch (151 mm)
Material High Speed Steel; Hss
View Details
Straight Shank Long Drill - LDS Series - DME Company
Specs
Product Drill
Units Fractional
Drill Type Twist
View Details
Spotting Drill - SD-170 - Reid Supply
Specs
Product Drill
Drill Type Spot Drill
Diameter 0.626 inch (15.9 mm)
View Details