Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DRILL BITS
MAKITA USA, INC.
714065-A -- HOLE SAWS, ARBORS WITH PILOT DRILL
Makita USA, Inc.
Hole Saws, Arbors with Pilot Drill
714065-A
Description
Hole Saws // Arbors with Pilot Drill
Makita USA, Inc.
Done
Description
Hole Saws // Arbors with Pilot Drill
Suppliers
Company
Product
Description
Supplier Links
Makita USA, Inc.
La Mirada, CA, USA
Hole Saws, Arbors with Pilot Drill
714065-A
Hole Saws, Arbors with Pilot Drill
714065-A
Hole Saws // Arbors with Pilot Drill
Hole Saws // Arbors with Pilot Drill
Supplier's Site
Technical Specifications
Makita USA, Inc.
Product Category
Drill Bits
Product Number
714065-A
Product Name
Hole Saws, Arbors with Pilot Drill
Product
Drill
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Magnetic Drill Bits
1239940
Specs
Diameter
1.102 inch (28.0 mm)
Material
High Speed Steel; Hss
Flutes / Edges
1
View Details
Petersen Products Co.
Hot Tapper, Single Size, 1 1/2" Npt, 1 3/8"bi-Metal Hole Saw
261-0015
Specs
Drill Type
Core Drill
Diameter
1.375 inch (34.9 mm)
Material
Bi-Metal
View Details
Gilson Company, Inc.
Expander Sets for Open Head Bits, 2" OD (50.8mm)
CDA-40
View Details
Makita USA, Inc.
Drill Bits, Cobalt - For Metal
711406-A
Specs
Product
Drill
Units
Fractional
Diameter
0.219 inch (5.6 mm)
View Details