Makita USA, Inc. Datasheets for Milling Cutters
Milling cutters are rotating cutting tools that are used mainly in milling machines and machining centers. Common configurations include end mills, face mills, shell mills, and application-specific cutters and geometries.
Milling Cutters: Learn more
| Product Name | Notes |
|---|---|
| Edge Forming Bits: Bull Nose Bit - 2 Flute | |
| Edge Forming Bits: Chamfering | |
| Edge Forming Bits: Classical Bead and Cove | |
| Edge Forming Bits: Classical Cove and Bead | |
| Edge Forming Bits: Convex Edging, Bull Nose Bit - 2 Flute | |
| Edge Forming Bits: Corner Bead | |
| Edge Forming Bits: Corner Rounding - 2 Flute | |
| Edge Forming Bits: Double Roman Ogee - 2 Flute | |
| Edge Forming Bits: Hand Grip Plunge - 2 Flute | |
| Edge Forming Bits: Handrail/ Table Edge Bits | |
| Edge Forming Bits: Multi-Rabbeting - 2 Flute with 4 Bearings | |
| Edge Forming Bits: Ogee with Fillet | |
| Edge Forming Bits: Rabbeting - 2 Flute | |
| Edge Forming Bits: Raised Panel Bit (Classical) - 2 Flute | |
| Edge Forming Bits: Raised Panel Bit (Cove) - 2 Flute | |
| Edge Forming Bits: Raised Panel Bit (Ogee) - 2 Flute | |
| Edge Forming Bits: Raised Panel Bit (Traditional) - 2 Flute | |
| Edge Forming Bits: Vertical Raised Panel Bits (Cove) | |
| Edge Forming Bits: Vertical Raised Panel Bits (Ogee with Bead) | |
| Edge Forming Bits: Vertical Raised Panel Bits (Ogee) | |
| Edge Forming Bits: Wavy Edge | |
| Joinery/Slot Cutters: Slotting Cutters - 3 Flute | |
| Joinery/Slot Cutters: Slotting Cutting Assemblies - 3 Flute | |
| Laminate Trimming Bits: 15º Bevel Trimmer - 2 Flute | |
| Laminate Trimming Bits: 25º Bevel Trimmer - 2 Flute | |
| Laminate Trimming Bits: Flush Trimmer - 2 Flute | |
| Laminate Trimming Bits: Flush Trimmer - 3 Flute | |
| Laminate Trimming Bits: Flush Trimmer - 4 Flute | |
| Straight & Groove Forming Bits: Dovetail | |
| Straight & Groove Forming Bits: Hinge Mortising - 2 Flute | |
| Straight & Groove Forming Bits: Keyhole Slot | |
| Straight & Groove Forming Bits: Panel Pilot - Single Flute | |
| Straight & Groove Forming Bits: Point Cutting - 2 Flute | |
| Straight & Groove Forming Bits: Stagger Tooth | |
| Straight & Groove Forming Bits: Straight - 2 Flute | |
| Straight & Groove Forming Bits: Straight - Single Flute | |
| Straight & Groove Forming Bits: Top Bearing (Round Nose & Vee Grooving) - 2 Flute | |
| Straight & Groove Forming Bits: Top Bearing (Straight) - 2 Flute | |
| Straight & Groove Forming Bits: Veining - Single Flute | |
| Features For decorative molding or edging. Popular for furniture and cabinet work. | |
| Features For extra smooth, 25º bevel, production trimming operations. Assembly includes 733131-3A arbor, washers and ball bearing. | |
| Features For sign lettering, decorative work, plank simulation on panels, and cabinet door grooving. Recommended maxmum depth of cut is not greater than half of the cutting diameter, F. |