Makita USA, Inc. Spine Bits, Spline Shank Bits - 2-Cutter & 4-Cutter 711210-A

Description
Features Extra strong high quality tungsten carbide tips for long life Symmetrical, double flute design for reduced vibration and maximum dust removal Body annealed to reduce tension for greater torque resistance
Description
Features Extra strong high quality tungsten carbide tips for long life Symmetrical, double flute design for reduced vibration and maximum dust removal Body annealed to reduce tension for greater torque resistance

Suppliers

Company
Product
Description
Supplier Links
Spine Bits, Spline Shank Bits - 2-Cutter & 4-Cutter - 711210-A - Makita USA, Inc.
La Mirada, CA, USA
Spine Bits, Spline Shank Bits - 2-Cutter & 4-Cutter
711210-A
Spine Bits, Spline Shank Bits - 2-Cutter & 4-Cutter 711210-A
Features Extra strong high quality tungsten carbide tips for long life Symmetrical, double flute design for reduced vibration and maximum dust removal Body annealed to reduce tension for greater torque resistance

Features

Extra strong high quality tungsten carbide tips for long life
Symmetrical, double flute design for reduced vibration and maximum dust removal
Body annealed to reduce tension for greater torque resistance
Supplier's Site

Technical Specifications

  Makita USA, Inc.
Product Category Drill Bits
Product Number 711210-A
Product Name Spine Bits, Spline Shank Bits - 2-Cutter & 4-Cutter
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 2 1/2
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Bi-Metal
View Details
Drill Bits - 215136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.472 inch (12.0 mm)
OAL 5.91 inch (150 mm)
Material Carbide; Carbide tipped
View Details
29 Piece Metric Colbalt Steel Drill Bit Set - 92125M - Gray Tools Canada Inc.
Specs
Product Drill Set
Units Metric
Drill Type Jobber
View Details