Makita USA, Inc. Spine Bits, Spline Shank Bits - 2-Cutter & 4-Cutter 711224-A

Description
Features Extra strong high quality tungsten carbide tips for long life Symmetrical, double flute design for reduced vibration and maximum dust removal Body annealed to reduce tension for greater torque resistance
Description
Features Extra strong high quality tungsten carbide tips for long life Symmetrical, double flute design for reduced vibration and maximum dust removal Body annealed to reduce tension for greater torque resistance

Suppliers

Company
Product
Description
Supplier Links
Spine Bits, Spline Shank Bits - 2-Cutter & 4-Cutter - 711224-A - Makita USA, Inc.
La Mirada, CA, USA
Spine Bits, Spline Shank Bits - 2-Cutter & 4-Cutter
711224-A
Spine Bits, Spline Shank Bits - 2-Cutter & 4-Cutter 711224-A
Features Extra strong high quality tungsten carbide tips for long life Symmetrical, double flute design for reduced vibration and maximum dust removal Body annealed to reduce tension for greater torque resistance

Features

Extra strong high quality tungsten carbide tips for long life
Symmetrical, double flute design for reduced vibration and maximum dust removal
Body annealed to reduce tension for greater torque resistance
Supplier's Site

Technical Specifications

  Makita USA, Inc.
Product Category Drill Bits
Product Number 711224-A
Product Name Spine Bits, Spline Shank Bits - 2-Cutter & 4-Cutter
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 2 1/2
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Carbide
View Details
Hole Saws & Core Drill Bits - 216381 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.677 inch (68.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saw - 31922 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Drill Type Hole Saw
View Details