Makita USA, Inc. Datasheets for Flashlights
Flashlights are portable light sources that use battery, electrical, or mechanical power to illuminate an area or item for inspection.
Flashlights: Learn more
| Product Name | Notes |
|---|---|
| 4-Position Pivoting Flashlight Head High illumination Xenon bulb emits at 4,500 Lux 4-positon head pivots for greater versatility Compact design at only 11-1/8" long and weighs only 1.6 lbs. Soft... | |
| Bright L.E.D. Light, Compact Design Ultra compact L.E.D. Flashlight runs up to 9 hours per charge Compact design at only 4-3/4" length and weighs only 0.55 lbs. with battery Built-in... | |
| Bright L.E.D. Light, Compact Design Ultra compact L.E.D. Flashlight runs up to 9 hours per charge Compact design at only 4-3/4" long and weighs only 0.55 lbs. with battery Built-in... | |
| Two Modes: Fluorescent or Incandescent High illumination fluorescent light for extra brightness Long run time with up to 15 incandescent hours and 4 fluorescent hours per charge Hang strap with... | |
| Up to 13 hours of continuous illumination on a single charge High-luminance single L.E.D. flashlight provides 200 lumens 12 position pivoting flashlight head with positive stops from 60 - 110... | |
| Up to 50 of run time hours per charge 6 L.E.D. Flashlight runs up to 50 hours per charge from a single fully charged 18V LXT Lithium-Ion battery Compact design... | |
| 4 position flashlight head enables use in tight quarters or angling beam in a given direction Replacement bulb stores in head for convenience Uses the same battery and charger as... | |
| 4 position flashlight head enables use in tight quarters or angling beam in a given direction Replacement bulb stores in head for convenience Uses the same battery and charger as... | |
| Extra bright 12 L.E.D. flashlight provides 240 lumens Flashlight head folds up and down with 7 positive stops and rotates left to right for multiple lighting angles Metal hang hook... |