Makita USA, Inc. Hammer Drill, Thruster® Percussion Masonry Drill Bits 711264-A

Description
Features Thruster Style carbide tip penetrates on contact and plows through rebar Thruster Style reinforced ground flute for efficient dust removal Specially heat treated High Alloy Steel for longer life Aggressive cutting edge for fast and easy penetration Re-sharpenable for extended life
Description
Features Thruster Style carbide tip penetrates on contact and plows through rebar Thruster Style reinforced ground flute for efficient dust removal Specially heat treated High Alloy Steel for longer life Aggressive cutting edge for fast and easy penetration Re-sharpenable for extended life

Suppliers

Company
Product
Description
Supplier Links
Hammer Drill, Thruster® Percussion Masonry Drill Bits - 711264-A - Makita USA, Inc.
La Mirada, CA, USA
Hammer Drill, Thruster® Percussion Masonry Drill Bits
711264-A
Hammer Drill, Thruster® Percussion Masonry Drill Bits 711264-A
Features Thruster Style carbide tip penetrates on contact and plows through rebar Thruster Style reinforced ground flute for efficient dust removal Specially heat treated High Alloy Steel for longer life Aggressive cutting edge for fast and easy penetration Re-sharpenable for extended life

Features

Thruster Style carbide tip penetrates on contact and plows through rebar
Thruster Style reinforced ground flute for efficient dust removal
Specially heat treated High Alloy Steel for longer life
Aggressive cutting edge for fast and easy penetration
Re-sharpenable for extended life
Supplier's Site

Technical Specifications

  Makita USA, Inc.
Product Category Drill Bits
Product Number 711264-A
Product Name Hammer Drill, Thruster® Percussion Masonry Drill Bits
Product Drill
Units Fractional
Drill Type Masonry
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 1-1/8
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Bi-Metal
View Details
Specialist Drill Bits - 1238512 - RS Components, Ltd.
Specs
Units Metric
Drill Type Step Drill
Designation 32mm
View Details
29 Piece SAE Cobalt High Speed Steel Drill Bit Set - 92129 - Gray Tools Canada Inc.
Specs
Product Drill Set
Units Fractional
Drill Type Jobber
View Details