Makita USA, Inc. Datasheets for Sanders and Sanding Machines
Sanders and sanding machines are used to finish wood, plastic or composites through the application of abrasive belts, discs or sheets.
Sanders and Sanding Machines: Learn more
| Product Name | Notes |
|---|---|
| 14,000 OPM for Fast & Smooth Finish Sanding 14,000 OPM for fast and smooth finish sanding Precision engineered all-ball bearing construction for reduced vibration and noise Contoured, rubberized palm grip... | |
| 30% Less Vibration than Nearest Competitor 30% less vibration than the nearest competitor Variable speed control dial (4,000-10,000 OPM) enables user to match the sanding speed to the application Durable... | |
| Corded performance without the cord Three speed settings (7,000/9,500/11,000 OPM) engineered for fast material removal Up to 40 minutes (low speed) and 20 minutes (high speed) of run time on... | |
| Ergonomic Body Design for More Comfortable Handling Lightweight (2.6 lbs.) design Uses quick change hook-and-loop abrasive discs Pad control system maintains sanding pad at a controlled speed upon start-up Efficient... | |
| Ergonomic Rubberized Grip and Handle Design Ergonomic rubberized grip and handle designed for better fit and added comfort 11,000 OPM for increased efficiency and smooth finish sanding Built-in counterbalance system... | |
| Fast and Powerful Polishing for Clearcoat Finishes Variable speed control dial enables user to match the speed to the application Electronic speed control maintains constant speed under load Soft start... | |
| Fine or Fast Finish with 2-Mode Selection 2-mode switch for "random orbit" action (finish sanding) and "random orbit with forced rotation" action (aggressive sanding and polishing) Superior engineering and design... | |
| For Paint Removal and Sanding Applications Lightweight for easy operation Powerul motor for maximum sanding Ball and needle bearing construction for long life Double insulated INCLUDES: 1 Ea. Abrasive disc... | |
| High Power-to-Weight Ratio Quick-Flip™ speed change for compounding and polishing 2-speed selection button: low (600 RPM) and variable (600-2,000 RPM) Variable speed control dial enables user to match the speed... | |
| Innovative Design for More Controlled Operation Powerful 7.8 AMP motor delivers 3,500 RPM for fast and efficient paint and rust removal; brings out wood grain Innovative design for sanding flush... | |
| Innovative Design for Sanding Flush to Wall Powerful 7.8 motor for fast material removal Extended base to allow flush sanding Innovative design for sanding flush to wall with nose and... | |
| Lightweight (4.6 lbs.) for Comfort and Control Variable speed control dial (2,500-4,700 RPM) enables user to match the speed to the application Electric speed control maintains constant speed under load... | |
| More Power for Faster Sanding and a Smooth Finish Smooth and fast sanding with 3.0 AMP motor Variable speed control dial (4,000-12,000 OPM) enables user to match the sanding speed... | |
| Motor Over Pad Design for Balance and Control Powerful 5.2 AMP motor delivers 4,000 RPM for smooth sanding Refined design at 6.3 lbs. for reduced operator fatigue Ball and needle... | |
| Powerful 11.0 AMP Motor; 84dB Powerful 11.0 AMP motor for high production use Low noise (84dB) for operator comfort 4" wide belt with a speed of 1,640 ft./min. for fast... | |
| Powerful 4.2 AMP Motor Delivers 4,500 RPM Powerful 4.2 AMP motor delivers 4,500 RPM for fast and efficient sanding Continuous rating input of 440W Ergonomic soft grip provides increased comfort... | |
| Powerful 8.8 AMP Motor; 84dB Powerful 8.8 AMP motor; only 84dB Variable speed control dial enables user to match the speed to the application Electronic speed control maintains constant speed... | |
| Powerful 8.8 AMP Motor; 85dB Powerful 8.8 AMP motor; only 85dB Variable speed control dial (690-1,440 ft./min.) enables user to match the speed to the application Auto-tracking belt system tracks... | |
| Precision Engineered for a Professional Finish Powerful 7.9 AMP motor with less weight (5.1 lbs.) Variable speed control dial enables user to match the speed to the application Soft start... | |
| Rubberized Grip for Increased Comfort Smooth and fast sanding with 3.0 AMP motor (12,000 OPM) Rubberized grip for improved operator comfort and control Large 1/8" random orbit action for fast... | |
| Rugged Metal Housing for Long Tool Life Extra heavy duty 15.0 AMP motor for high production; lock-on feature for continuous operation 6,000 RPM for fast material removal Rugged metal housing... | |
| Smooth & Fast Sanding with 3.0 AMP Motor Smooth and fast sanding with 3.0 AMP motor Variable speed control dial enables user to match the speed to the application Large... | |
| Soft Start Feature for Smooth Start-Ups Variable speed control dial enables user to match the speed to the application Electronic speed control maintains constant speed under load Soft start feature... | |
| Through-the-Pad Dust Collection System Variable speed control dial (4,000-10,000 OPM) enables user to match the speed to the application Through-the-pad dust collection system for a cleaner work environment Uses commonly... | |
| Variable Speed Control Dial Compact design for sanding in close quarters Variable speed control dial (980-5,600 ft./min.) enables user to match the speed to the application Adjustable sanding arm pivots... | |
| Variable Speed Control Dial Variable speed control dial (656-3,280 ft./min.) enables user to match the speed to the application Compact with less weight (4.6 lbs.) for use in close quarters... | |
| Variable Speed Control Dial Variable speed control dial (690-1,440 ft./min.) enables user to match the speed to the application Low noise (84dB) for operator comfort 8.8 AMP motor for fast... | |
| 14,000 OPM for fast and smooth finish sanding Precision engineered all-ball bearing construction for reduced vibration and noise Contoured, rubberized palm grip design for improved operator comfort and control Large... |