Makita USA, Inc. Drill Bits, Heavy Duty Black Oxide - For Wood/ Metal 711320-A-5

Description
Features Black oxide finish adds "lubricity" for smooth drilling and better chip clearance Precision ground for accurate, round holes Heavy duty thick web construction for added strength Self-centering 135º split point prevents "walking" and drills faster
Description
Features Black oxide finish adds "lubricity" for smooth drilling and better chip clearance Precision ground for accurate, round holes Heavy duty thick web construction for added strength Self-centering 135º split point prevents "walking" and drills faster

Suppliers

Company
Product
Description
Supplier Links
Drill Bits, Heavy Duty Black Oxide - For Wood/ Metal - 711320-A-5 - Makita USA, Inc.
La Mirada, CA, USA
Drill Bits, Heavy Duty Black Oxide - For Wood/ Metal
711320-A-5
Drill Bits, Heavy Duty Black Oxide - For Wood/ Metal 711320-A-5
Features Black oxide finish adds "lubricity" for smooth drilling and better chip clearance Precision ground for accurate, round holes Heavy duty thick web construction for added strength Self-centering 135º split point prevents "walking" and drills faster

Features

Black oxide finish adds "lubricity" for smooth drilling and better chip clearance
Precision ground for accurate, round holes
Heavy duty thick web construction for added strength
Self-centering 135º split point prevents "walking" and drills faster
Supplier's Site

Technical Specifications

  Makita USA, Inc.
Product Category Drill Bits
Product Number 711320-A-5
Product Name Drill Bits, Heavy Duty Black Oxide - For Wood/ Metal
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 3 1/2
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Bi-Metal
View Details
Drill Bits - 217390 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.165 inch (4.2 mm)
OAL 2.95 inch (75 mm)
Material High Speed Steel; Hss
View Details
Drill Bits - 215517 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
OAL 1.57 inch (40 mm)
Material High Speed Steel; HSS
# of Pieces 2
View Details
Drill Bit - 53121 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.391 inch (9.9 mm)
View Details
2 suppliers