Makita USA, Inc. Drill Bits, Heavy Duty Black Oxide - For Wood/ Metal 711316-A

Description
Features Black oxide finish adds "lubricity" for smooth drilling and better chip clearance Precision ground for accurate, round holes Heavy duty thick web construction for added strength Self-centering 135º split point prevents "walking" and drills faster
Description
Features Black oxide finish adds "lubricity" for smooth drilling and better chip clearance Precision ground for accurate, round holes Heavy duty thick web construction for added strength Self-centering 135º split point prevents "walking" and drills faster

Suppliers

Company
Product
Description
Supplier Links
Drill Bits, Heavy Duty Black Oxide - For Wood/ Metal - 711316-A - Makita USA, Inc.
La Mirada, CA, USA
Drill Bits, Heavy Duty Black Oxide - For Wood/ Metal
711316-A
Drill Bits, Heavy Duty Black Oxide - For Wood/ Metal 711316-A
Features Black oxide finish adds "lubricity" for smooth drilling and better chip clearance Precision ground for accurate, round holes Heavy duty thick web construction for added strength Self-centering 135º split point prevents "walking" and drills faster

Features

Black oxide finish adds "lubricity" for smooth drilling and better chip clearance
Precision ground for accurate, round holes
Heavy duty thick web construction for added strength
Self-centering 135º split point prevents "walking" and drills faster
Supplier's Site

Technical Specifications

  Makita USA, Inc.
Product Category Drill Bits
Product Number 711316-A
Product Name Drill Bits, Heavy Duty Black Oxide - For Wood/ Metal
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 7/8
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Carbide
View Details
Hole Saws & Core Drill Bits - 215883 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 4.134 inch (105.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
29 Piece Metric Colbalt Steel Drill Bit Set - 92125M - Gray Tools Canada Inc.
Specs
Product Drill Set
Units Metric
Drill Type Jobber
View Details