Makita USA, Inc. Hole Saws, Bi-Metal - For Wood/ Metal 714040-A

Description
Features 4/6 variable pitch teeth cut faster, last longer Extra hard high speed steel teeth Flexible shatter, resistant steel body for long life Drills through steel and wood Deep cutting capasity through 2x4 material
Description
Features 4/6 variable pitch teeth cut faster, last longer Extra hard high speed steel teeth Flexible shatter, resistant steel body for long life Drills through steel and wood Deep cutting capasity through 2x4 material

Suppliers

Company
Product
Description
Supplier Links
Hole Saws, Bi-Metal - For Wood/ Metal - 714040-A - Makita USA, Inc.
La Mirada, CA, USA
Hole Saws, Bi-Metal - For Wood/ Metal
714040-A
Hole Saws, Bi-Metal - For Wood/ Metal 714040-A
Features 4/6 variable pitch teeth cut faster, last longer Extra hard high speed steel teeth Flexible shatter, resistant steel body for long life Drills through steel and wood Deep cutting capasity through 2x4 material

Features

4/6 variable pitch teeth cut faster, last longer
Extra hard high speed steel teeth
Flexible shatter, resistant steel body for long life
Drills through steel and wood
Deep cutting capasity through 2x4 material
Supplier's Site

Technical Specifications

  Makita USA, Inc.
Product Category Drill Bits
Product Number 714040-A
Product Name Hole Saws, Bi-Metal - For Wood/ Metal
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 3 7/8
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Carbide
View Details
Hole Saws & Core Drill Bits - 6734728 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.496 inch (38.0 mm)
Shank 0.394 inch (10.0 mm)
View Details
8.0MM Carbide Jobber Drill with Composite Tip - 220-3150 8mm comp tip - Superior Tool Service, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Jobber
View Details
Hole Saws, Bi-Metal - For Wood/ Metal - 714016-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Drill Type Hole Saw; Wood Bit
View Details