Makita USA, Inc. Datasheets for Screwdrivers (electric and pneumatic)
Industrial screwdrivers and screwfeeders are automated tools that are used to turn screws while providing close control of screw torque. They can be electric or pneumatic and may include features such as torque feedback and controlled stopping.
Screwdrivers (electric and pneumatic): Learn more
| Product Name | Notes |
|---|---|
| 6-Stage Torque Adjustment Powerful 6.0 AMP motor for continuous heavy-duty work Variable speed of 0-2,500 RPM with increased torque for decking and heavy-gauge applications Lightweight at only 4.0 lbs. for... | |
| Lightest Drywall Gun in Its Class at Only 3.0 Lbs. Powerful 6.0 AMP motor with 0-4,000 RPM designed to handle all framing and hanging applications Built-in L.E.D. light illuminates work... | |
| Lightweight (2.9 lbs.) for Reduced Operator Fatigue "Sure-Lock" adjustment for consistent screw depth setting Ergonomically designed for reduced operator fatigue Lowest noise (78dB) and vibration in its class Nose piece... | |
| Powerful 6.0 AMP Motor for Continuous Work Powerful 6.0 AMP motor with 0-2,500 RPM designed for increased torque for decking and heavy-gauge applications Built-in L.E.D. light illuminates work area for... | |
| Powerful 6.0 AMP Motor for Framing and Hanging Powerful 6.0 AMP motor with 0-2,500 RPM designed to handle all framing and hanging applications Lightweight drywall gun at only 3.5 lbs. | |
| Powerful 6.0 AMP Motor for Framing and Hanging Powerful 6.0 AMP motor with 0-6,000 RPM designed to handle all framing and hanging applications Built-in L.E.D. light illuminates work area for... | |
| Precise Fastening of Screws with Adjustable Torque Setting 6 stage externally adjustable torque sensitive clutch mechanism designed for driving to a pin-point torque Silent synchronized pin clutch for reduced wear... | |
| "Tool-less" screw depth adjustment for easy depth setting High torque for driving screws up to 2-15/16" long Built-in L.E.D. light illuminates the work area Adjustable stopper base can be set... |