Makita USA, Inc. Drill Bits, General Purpose - For Wood/ Metal/ Plastic 711353-A

Description
Features Technologically advanced split point design - this drill penetrates on contact Aggressive chisel and rake angles combined with improved flute clearances provide better chip removal for faster drilling Premium high speed steel for a long life 135º split point drills faster
Description
Features Technologically advanced split point design - this drill penetrates on contact Aggressive chisel and rake angles combined with improved flute clearances provide better chip removal for faster drilling Premium high speed steel for a long life 135º split point drills faster

Suppliers

Company
Product
Description
Supplier Links
Drill Bits, General Purpose - For Wood/ Metal/ Plastic - 711353-A - Makita USA, Inc.
La Mirada, CA, USA
Drill Bits, General Purpose - For Wood/ Metal/ Plastic
711353-A
Drill Bits, General Purpose - For Wood/ Metal/ Plastic 711353-A
Features Technologically advanced split point design - this drill penetrates on contact Aggressive chisel and rake angles combined with improved flute clearances provide better chip removal for faster drilling Premium high speed steel for a long life 135º split point drills faster

Features

Technologically advanced split point design - this drill penetrates on contact
Aggressive chisel and rake angles combined with improved flute clearances provide better chip removal for faster drilling
Premium high speed steel for a long life
135º split point drills faster
Supplier's Site

Technical Specifications

  Makita USA, Inc.
Product Category Drill Bits
Product Number 711353-A
Product Name Drill Bits, General Purpose - For Wood/ Metal/ Plastic
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 6
Specs
Drill Type Core Drill
Diameter 5.750 inch (146.0 mm)
Material Carbide
View Details
Hole Saws & Core Drill Bits - 216224 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 0.551 inch (14.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Professional Tool Grinding, Inc.
Specs
Product Drill
Units Fractional
Drill Type Twist; Half Round Drills
View Details
Round Shank Drill Bits for Thin Gauge Material and Sheet Metal - SST+ 135° Stub, Wire Gauge - Walter Surface Technologies
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Cutting Application Stainless; Steel; Non-ferrous Metal
View Details