Makita USA, Inc. Spine Bits, Spline Shank Bits - 2-Cutter & 4-Cutter 711441-A

Description
Features Extra strong high quality tungsten carbide tips for long life Symmetrical, double flute design for reduced vibration and maximum dust removal Body annealed to reduce tension for greater torque resistance
Description
Features Extra strong high quality tungsten carbide tips for long life Symmetrical, double flute design for reduced vibration and maximum dust removal Body annealed to reduce tension for greater torque resistance

Suppliers

Company
Product
Description
Supplier Links
Spine Bits, Spline Shank Bits - 2-Cutter & 4-Cutter - 711441-A - Makita USA, Inc.
La Mirada, CA, USA
Spine Bits, Spline Shank Bits - 2-Cutter & 4-Cutter
711441-A
Spine Bits, Spline Shank Bits - 2-Cutter & 4-Cutter 711441-A
Features Extra strong high quality tungsten carbide tips for long life Symmetrical, double flute design for reduced vibration and maximum dust removal Body annealed to reduce tension for greater torque resistance

Features

Extra strong high quality tungsten carbide tips for long life
Symmetrical, double flute design for reduced vibration and maximum dust removal
Body annealed to reduce tension for greater torque resistance
Supplier's Site

Technical Specifications

  Makita USA, Inc.
Product Category Drill Bits
Product Number 711441-A
Product Name Spine Bits, Spline Shank Bits - 2-Cutter & 4-Cutter
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 1
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Bi-Metal
View Details
Drill Bits - 214133 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.260 inch (6.6 mm)
OAL 3.98 inch (101 mm)
Material High Speed Steel; Hss
View Details
Professional Tool Grinding, Inc.
Specs
Product Drill
Units Fractional
Drill Type Step Drill
View Details
Carbide Core Cut Annular Cutters -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Product Drill
Units Fractional; Metric
Drill Type Core Drill
View Details