Gefran Thermocouple TC5N

Description
Max. temperature limit: - 40 ... + 250°C (see table for thermocouple cable used) Reference tolerances: Standards IEC 584.2 class 2 for type J, K: ± 2.5°C (- 40 ... + 333°C) AISI 303 stainless steel tip Mount threading adjustment spring: ø 8mm, length 300mm
Datasheet
Description
Max. temperature limit: - 40 ... + 250°C (see table for thermocouple cable used) Reference tolerances: Standards IEC 584.2 class 2 for type J, K: ± 2.5°C (- 40 ... + 333°C) AISI 303 stainless steel tip Mount threading adjustment spring: ø 8mm, length 300mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple - TC5N - Gefran
25050 Provaglio d'Iseo (BS), Italy
Thermocouple
TC5N
Thermocouple TC5N
Max. temperature limit: - 40 ... + 250°C (see table for thermocouple cable used) Reference tolerances: Standards IEC 584.2 class 2 for type J, K: ± 2.5°C (- 40 ... + 333°C) AISI 303 stainless steel tip Mount threading adjustment spring: ø 8mm, length 300mm

Max. temperature limit:
- 40 ... + 250°C
(see table for thermocouple cable used)
Reference tolerances:
Standards IEC 584.2 class 2
for type J, K:
± 2.5°C (- 40 ... + 333°C)
AISI 303 stainless steel tip
Mount threading adjustment spring: ø 8mm, length 300mm

Supplier's Site Datasheet

Technical Specifications

  Gefran
Product Category Thermocouple Temperature Probes
Product Number TC5N
Product Name Thermocouple
Sensed Temperature -40 to 631 F (-40 to 333 C)
Base, Noble and Refractory Metal Type J; K
Element Configuration Single Element
Probe Configuration Flexible Probe
Diameter or Width Range 0.3150 inch (8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Assemblies with PJFC-Plug/Jack Termination -  - Conax Technologies
Specs
Configuration Ungrounded Thermocouple
Base, Noble and Refractory Metal Type B (optional feature); S (optional feature); R (optional feature); C (optional feature)
Probe Configuration Straight Probe
View Details
Thermocouple Well Assemblies - B100 - Thermon, Inc
Specs
Base, Noble and Refractory Metal Type J; K
Probe Configuration Straight Probe
Sensor Termination Type Plug or Quick Connect (optional feature)
View Details
Temperature Measurement in Universal Use, Mineral insulated thermocouple with cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Diameter or Width Range 0.0098 to 0.2362 inch (0.2500 to 6 mm)
View Details
Thermocouple Probes: 100895 Series Probes -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details