Gefran Thermocouples for the Steel Industry TC8

Description
Temperature limits: -40 ... +750°C for type J -40 ... +900°C for type E -40 ... +1000°C for type K (see table for sheath diameters) Tolerance (IEC standard 584.2/Class 2): ± 2,5°C (-40 ... +333°C) ± 0.0075 [t] (t > +333°C) Ceramic insulation of the thermocouple element
Datasheet
Description
Temperature limits: -40 ... +750°C for type J -40 ... +900°C for type E -40 ... +1000°C for type K (see table for sheath diameters) Tolerance (IEC standard 584.2/Class 2): ± 2,5°C (-40 ... +333°C) ± 0.0075 [t] (t > +333°C) Ceramic insulation of the thermocouple element
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouples for the Steel Industry - TC8 - Gefran
25050 Provaglio d'Iseo (BS), Italy
Thermocouples for the Steel Industry
TC8
Thermocouples for the Steel Industry TC8
Temperature limits: -40 ... +750°C for type J -40 ... +900°C for type E -40 ... +1000°C for type K (see table for sheath diameters) Tolerance (IEC standard 584.2/Class 2): ± 2,5°C (-40 ... +333°C) ± 0.0075 [t] (t > +333°C) Ceramic insulation of the thermocouple element

Temperature limits:
-40 ... +750°C for type J
-40 ... +900°C for type E
-40 ... +1000°C for type K
(see table for sheath diameters)
Tolerance (IEC standard 584.2/Class 2):
± 2,5°C (-40 ... +333°C)
± 0.0075 [t] (t > +333°C)
Ceramic insulation of the thermocouple element

Supplier's Site Datasheet

Technical Specifications

  Gefran
Product Category Thermocouple Temperature Probes
Product Number TC8
Product Name Thermocouples for the Steel Industry
Sensed Temperature -40 to 1832 F (-40 to 1000 C)
Base, Noble and Refractory Metal Type E; J; K
Element Configuration Single Element
Probe Configuration Straight Probe
Unlock Full Specs
to access all available technical data