Gefran Thermocouples with Interchangeable Insert TC2

Description
Temperature limits: -40 ... + 350°C for type T -40 ... + 550°C for type J -40 ... + 600°C for type E -40 ... +1050°C for type K (see table for sheath diameters) Tolerance: UNI 7938, IEC standards 584.2/Class 1: for type T: ± 0,5° C (- 40 ... + 125° C) ± 0.004 [t] (t > + 125° C) for type J, E, K: ± 1.5° C (- 40 ... + 375° C) ± 0.004 [t] (t > + 375° C) Mineral insulated interchangeable insert Application versatility
Datasheet
Description
Temperature limits: -40 ... + 350°C for type T -40 ... + 550°C for type J -40 ... + 600°C for type E -40 ... +1050°C for type K (see table for sheath diameters) Tolerance: UNI 7938, IEC standards 584.2/Class 1: for type T: ± 0,5° C (- 40 ... + 125° C) ± 0.004 [t] (t > + 125° C) for type J, E, K: ± 1.5° C (- 40 ... + 375° C) ± 0.004 [t] (t > + 375° C) Mineral insulated interchangeable insert Application versatility
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouples with Interchangeable Insert - TC2 - Gefran
25050 Provaglio d'Iseo (BS), Italy
Thermocouples with Interchangeable Insert
TC2
Thermocouples with Interchangeable Insert TC2
Temperature limits: -40 ... + 350°C for type T -40 ... + 550°C for type J -40 ... + 600°C for type E -40 ... +1050°C for type K (see table for sheath diameters) Tolerance: UNI 7938, IEC standards 584.2/Class 1: for type T: ± 0,5° C (- 40 ... + 125° C) ± 0.004 [t] (t > + 125° C) for type J, E, K: ± 1.5° C (- 40 ... + 375° C) ± 0.004 [t] (t > + 375° C) Mineral insulated interchangeable insert Application versatility

Temperature limits:
-40 ... + 350°C for type T
-40 ... + 550°C for type J
-40 ... + 600°C for type E
-40 ... +1050°C for type K (see table for sheath diameters)
Tolerance:
UNI 7938, IEC standards 584.2/Class 1:
for type T:
± 0,5° C (- 40 ... + 125° C)
± 0.004 [t] (t > + 125° C)
for type J, E, K:
± 1.5° C (- 40 ... + 375° C)
± 0.004 [t] (t > + 375° C)
Mineral insulated interchangeable insert
Application versatility

Supplier's Site Datasheet

Technical Specifications

  Gefran
Product Category Thermocouple Temperature Probes
Product Number TC2
Product Name Thermocouples with Interchangeable Insert
Sensed Temperature -40 to 1922 F (-40 to 1050 C)
Base, Noble and Refractory Metal Type E; J; K; T
Element Configuration Single Element
Probe Configuration Straight Probe
Diameter or Width Range 0.3937 to 1.05 inch (10 to 26.7 mm)
Unlock Full Specs
to access all available technical data