Max. temperature limit:
- 40 ... + 400°C
Reference tolerances:
Standards IEC 584.2 class 2:
for type J, K:
± 2,5°C (- 40 ... + 333°C)
± 0.0075 [t] (t > + 333°C)
Thermoelement with compact isolation and continuous metal sheathing (MgO isolation)
| Gefran | |
|---|---|
| Product Category | Thermocouple Temperature Probes |
| Product Number | TCM |
| Product Name | Mineral Oxide Thermocouple |
| Sensed Temperature | -40 to 752 F (-40 to 400 C) |
| Base, Noble and Refractory Metal Type | J; K |
| Element Configuration | Single Element |
| Probe Configuration | Flexible Probe |
| Diameter or Width Range | 0.2362 to 0.7008 inch (6 to 17.8 mm) |