Amplified output signal o Temperature limits:
-40 ... +350°C for type T
-40 ... +750°C for type J
-40 ... +900°C for type E
-40 ... +1000°C for type K (see table for sheath diameters)
Tolerance:
IEC 584.2 STANDARD class 1:
or type T:
± 0,5° C (- 40 ... + 125° C)
± 0.004 [t] (t > + 125° C)
or type J, E, K:
± 1.5° C (- 40 ... + 375° C)
± 0.004 [t] (t > + 375° C)
Mineral insulated (MgO) thermocouple element and continuous metal sheath
Application versatility
| Gefran | |
|---|---|
| Product Category | Thermocouple Temperature Probes |
| Product Number | AC6M |
| Product Name | Mineral Oxide Thermocouples |
| Sensed Temperature | -40 to 1832 F (-40 to 1000 C) |
| Base, Noble and Refractory Metal Type | E; J; K; T |
| Element Configuration | Single Element |
| Probe Configuration | Straight Probe |
| Diameter or Width Range | 0.0787 to 0.3150 inch (2 to 8 mm) |