Gefran Mineral Oxide Thermocouples TC6M

Description
Temperature limits: - 40 ... + 350° C for type T - 40 ... + 750° C for type J - 40 ... + 900° C for type E - 40 ... + 1000° C for type K (see table for sheath diameters) Tolerance: IEC standard 584.2/Class 1: for type T: ± 0,5° C (- 40 ... + 125° C) ± 0.004 [t] (t > + 125° C) for type J, E, K: ± 1.5° C (- 40 ... + 375° C) ± 0.004 [t] (t > + 375° C) Mineral insulated (MgO) thermocouple element and continuous metal sheath Application versatility
Datasheet
Description
Temperature limits: - 40 ... + 350° C for type T - 40 ... + 750° C for type J - 40 ... + 900° C for type E - 40 ... + 1000° C for type K (see table for sheath diameters) Tolerance: IEC standard 584.2/Class 1: for type T: ± 0,5° C (- 40 ... + 125° C) ± 0.004 [t] (t > + 125° C) for type J, E, K: ± 1.5° C (- 40 ... + 375° C) ± 0.004 [t] (t > + 375° C) Mineral insulated (MgO) thermocouple element and continuous metal sheath Application versatility
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mineral Oxide Thermocouples - TC6M - Gefran
25050 Provaglio d'Iseo (BS), Italy
Mineral Oxide Thermocouples
TC6M
Mineral Oxide Thermocouples TC6M
Temperature limits: - 40 ... + 350° C for type T - 40 ... + 750° C for type J - 40 ... + 900° C for type E - 40 ... + 1000° C for type K (see table for sheath diameters) Tolerance: IEC standard 584.2/Class 1: for type T: ± 0,5° C (- 40 ... + 125° C) ± 0.004 [t] (t > + 125° C) for type J, E, K: ± 1.5° C (- 40 ... + 375° C) ± 0.004 [t] (t > + 375° C) Mineral insulated (MgO) thermocouple element and continuous metal sheath Application versatility

Temperature limits:
- 40 ... + 350° C for type T
- 40 ... + 750° C for type J
- 40 ... + 900° C for type E
- 40 ... + 1000° C for type K
(see table for sheath diameters)
Tolerance:
IEC standard 584.2/Class 1:
for type T:
± 0,5° C (- 40 ... + 125° C)
± 0.004 [t] (t > + 125° C)
for type J, E, K:
± 1.5° C (- 40 ... + 375° C)
± 0.004 [t] (t > + 375° C)
Mineral insulated (MgO) thermocouple element and continuous metal sheath
Application versatility

Supplier's Site Datasheet

Technical Specifications

  Gefran
Product Category Thermocouple Temperature Probes
Product Number TC6M
Product Name Mineral Oxide Thermocouples
Sensed Temperature -40 to 1832 F (-40 to 1000 C)
Base, Noble and Refractory Metal Type E; J; K; T
Element Configuration Single Element
Probe Configuration Straight Probe
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J
View Details
 - 3429117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 1382 F (750 C)
Base, Noble and Refractory Metal Type K
Probe Configuration Surface
View Details
Conax PTFE-Coated Probe Assembly -  - Conax Technologies
Specs
Probe Configuration Straight Probe
Sensor Termination Type Plug or Quick Connect
Probe Features Available as an Assembly
View Details
Noble Metal Thermocouples - Style TCN - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Base, Noble and Refractory Metal Type B; S; R
Probe Configuration Straight Probe
View Details