Gefran Thermocouples AC6

Description
Temperature limits: -40 ... +350°C for type T -40 ... +750°C for type J -40 ... +900°C for type E -40 ... +1000°C for type K (see table for sheath diameters) Tolerance (IEC standard 584.2/Class 2): for T: ± 1°C (-40 ... +133°C) ± 0.0075 [t] (t > +133°C) for J, E, K: ± 2,5°C (-40 ... +333°C) ± 0.0075 [t] (t > +333°C) Ceramic insulation of the thermocouple element Application versatility
Datasheet
Description
Temperature limits: -40 ... +350°C for type T -40 ... +750°C for type J -40 ... +900°C for type E -40 ... +1000°C for type K (see table for sheath diameters) Tolerance (IEC standard 584.2/Class 2): for T: ± 1°C (-40 ... +133°C) ± 0.0075 [t] (t > +133°C) for J, E, K: ± 2,5°C (-40 ... +333°C) ± 0.0075 [t] (t > +333°C) Ceramic insulation of the thermocouple element Application versatility
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouples - AC6 - Gefran
25050 Provaglio d'Iseo (BS), Italy
Thermocouples
AC6
Thermocouples AC6
Temperature limits: -40 ... +350°C for type T -40 ... +750°C for type J -40 ... +900°C for type E -40 ... +1000°C for type K (see table for sheath diameters) Tolerance (IEC standard 584.2/Class 2): for T: ± 1°C (-40 ... +133°C) ± 0.0075 [t] (t > +133°C) for J, E, K: ± 2,5°C (-40 ... +333°C) ± 0.0075 [t] (t > +333°C) Ceramic insulation of the thermocouple element Application versatility

Temperature limits:
-40 ... +350°C for type T
-40 ... +750°C for type J
-40 ... +900°C for type E
-40 ... +1000°C for type K
(see table for sheath diameters)
Tolerance (IEC standard 584.2/Class 2):
for T:
± 1°C (-40 ... +133°C)
± 0.0075 [t] (t > +133°C)
for J, E, K:
± 2,5°C (-40 ... +333°C)
± 0.0075 [t] (t > +333°C)
Ceramic insulation of the thermocouple element
Application versatility

Supplier's Site Datasheet

Technical Specifications

  Gefran
Product Category Thermocouple Temperature Probes
Product Number AC6
Product Name Thermocouples
Sensed Temperature -40 to 1832 F (-40 to 1000 C)
Base, Noble and Refractory Metal Type E; J; K; T
Element Configuration Single Element
Probe Configuration Straight Probe
Unlock Full Specs
to access all available technical data