Gefran MgO Thermocouple Inserts TCI

Description
Temperature limits: -40 ... +350°C for type T -40 ... +550°C for type J -40 ... +600°C for type E -40 ... +1050°C for type K (see table for sheath diameters) Tolerance: UNI 7938 , IEC 584-2 Class 1: for type: ± 0,5° C (- 40 ... + 125° C) ± 0.004 [t] (t > + 375° C) for type J, E, K: ± 1.5° C (- 40 ... + 375° C) ± 0.004 [t] (t > + 375° C) Application versatility
Datasheet
Description
Temperature limits: -40 ... +350°C for type T -40 ... +550°C for type J -40 ... +600°C for type E -40 ... +1050°C for type K (see table for sheath diameters) Tolerance: UNI 7938 , IEC 584-2 Class 1: for type: ± 0,5° C (- 40 ... + 125° C) ± 0.004 [t] (t > + 375° C) for type J, E, K: ± 1.5° C (- 40 ... + 375° C) ± 0.004 [t] (t > + 375° C) Application versatility
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MgO Thermocouple Inserts - TCI - Gefran
25050 Provaglio d'Iseo (BS), Italy
MgO Thermocouple Inserts
TCI
MgO Thermocouple Inserts TCI
Temperature limits: -40 ... +350°C for type T -40 ... +550°C for type J -40 ... +600°C for type E -40 ... +1050°C for type K (see table for sheath diameters) Tolerance: UNI 7938 , IEC 584-2 Class 1: for type: ± 0,5° C (- 40 ... + 125° C) ± 0.004 [t] (t > + 375° C) for type J, E, K: ± 1.5° C (- 40 ... + 375° C) ± 0.004 [t] (t > + 375° C) Application versatility

Temperature limits:
-40 ... +350°C for type T
-40 ... +550°C for type J
-40 ... +600°C for type E
-40 ... +1050°C for type K (see table for sheath diameters)
Tolerance: UNI 7938 , IEC 584-2 Class 1:
for type:
± 0,5° C (- 40 ... + 125° C)
± 0.004 [t] (t > + 375° C)
for type J, E, K:
± 1.5° C (- 40 ... + 375° C)
± 0.004 [t] (t > + 375° C)
Application versatility

Supplier's Site Datasheet

Technical Specifications

  Gefran
Product Category Thermocouple Temperature Probes
Product Number TCI
Product Name MgO Thermocouple Inserts
Sensed Temperature -40 to 1922 F (-40 to 1050 C)
Base, Noble and Refractory Metal Type E; J; K; T
Element Configuration Single Element
Probe Configuration Straight Probe
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J
View Details
 - 9119740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 1382 F (750 C)
Base, Noble and Refractory Metal Type K
Probe Configuration Air Probe
View Details
Conax Steriwire Thermocouple -  - Conax Technologies
Specs
Base, Noble and Refractory Metal Type T
Probe Configuration Other (Special Purpose); Sterwire
Process Connection Other (Special)
View Details
MI Cable TC Assembly - Style MTA8 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Configuration Grounded Thermocouple; Ungrounded Thermocouple; Exposed Thermocouple
Base, Noble and Refractory Metal Type E; J; K; N; T; B; S; R
Probe Configuration Straight Probe
View Details