Gefran Thermocouple with MgO Isolation TC5M

Description
Max. temperature limit: type J: - 40 ... + 370°C type K: -40...+950°C (see table for sheathing diameter used) Reference tolerances: Standards UNI 7938, IEC 584.2 class 2: for type J and K: ± 2.5° C (- 40 ... + 333°C) ± 0.0075 [t] (t > + 333°C) Single element Thermoelement with MgO isolation Mount threading adjustment spring: ø 5mm, length 150mm Cable to DIN standard Highly versatile
Datasheet
Description
Max. temperature limit: type J: - 40 ... + 370°C type K: -40...+950°C (see table for sheathing diameter used) Reference tolerances: Standards UNI 7938, IEC 584.2 class 2: for type J and K: ± 2.5° C (- 40 ... + 333°C) ± 0.0075 [t] (t > + 333°C) Single element Thermoelement with MgO isolation Mount threading adjustment spring: ø 5mm, length 150mm Cable to DIN standard Highly versatile
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple with MgO Isolation - TC5M - Gefran
25050 Provaglio d'Iseo (BS), Italy
Thermocouple with MgO Isolation
TC5M
Thermocouple with MgO Isolation TC5M
Max. temperature limit: type J: - 40 ... + 370°C type K: -40...+950°C (see table for sheathing diameter used) Reference tolerances: Standards UNI 7938, IEC 584.2 class 2: for type J and K: ± 2.5° C (- 40 ... + 333°C) ± 0.0075 [t] (t > + 333°C) Single element Thermoelement with MgO isolation Mount threading adjustment spring: ø 5mm, length 150mm Cable to DIN standard Highly versatile

Max. temperature limit:
type J: - 40 ... + 370°C
type K: -40...+950°C
(see table for sheathing diameter used)
Reference tolerances:
Standards UNI 7938, IEC 584.2 class 2:
for type J and K:
± 2.5° C (- 40 ... + 333°C)
± 0.0075 [t] (t > + 333°C)
Single element
Thermoelement with MgO isolation
Mount threading adjustment spring: Ø 5mm, length 150mm
Cable to DIN standard
Highly versatile

Supplier's Site Datasheet

Technical Specifications

  Gefran
Product Category Thermocouple Temperature Probes
Product Number TC5M
Product Name Thermocouple with MgO Isolation
Sensed Temperature -40 to 1742 F (-40 to 950 C)
Base, Noble and Refractory Metal Type J; K
Element Configuration Single Element
Probe Configuration Flexible Probe
Diameter or Width Range 0.1969 inch (5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 3428849 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 752 F (400 C)
Base, Noble and Refractory Metal Type T
Probe Configuration Penetration (Needle) Probe
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details
Quick Disconnect Probe -  - Conax Technologies
Conax Technologies
Specs
Probe Configuration Straight Probe
Diameter or Width Range 0.8000 inch (20.32 mm)
Sensitive Length 2.9 inch (73.66 mm)
View Details
Thermocouple Probes: 100895 Series Probes -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Base, Noble and Refractory Metal Type K; T
View Details