Temperature limits:
- 40 ... + 310° C for type T
- 40 ... + 550° C for type J
- 40 ... + 600° C for type E
- 40 ... + 1050° C for type K
(see table for sheath diameters)
Tolerance (IEC standard 584.2/Class 1):
for type T:
± 0,5° C (- 40 ... + 125° C)
± 0.004 [t] (t > + 125° C)
for type J, E, K:
± 1.5° C (- 40 ... + 375° C)
± 0.004 [t] (t > + 375° C)
Mineral insulated (MgO) thermocouple element and continuous metal sheath
Application versatility
| Gefran | |
|---|---|
| Product Category | Thermocouple Temperature Probes |
| Product Number | TC7M |
| Product Name | Thermocouples |
| Sensed Temperature | -40 to 1922 F (-40 to 1050 C) |
| Base, Noble and Refractory Metal Type | E; J; K; T |
| Element Configuration | Single Element |
| Probe Configuration | Straight Probe |