Temperature limits:
-40 ... +750°C for type J
-40 ... +1200°C for type K
(see table for sheath diameters)
Tolerance (IEC standard 584.2/Class 2):
± 2,5°C (-40 ... +333°C)
± 0.0075 [t] (t > +333°C)
Ceramic insulation of the thermocouple element
Suitable for direct insertion into molten metal
| Gefran | |
|---|---|
| Product Category | Thermocouple Temperature Probes |
| Product Number | TC10 |
| Product Name | Thermocouples for the Steel Industry |
| Sensed Temperature | -40 to 2192 F (-40 to 1200 C) |
| Base, Noble and Refractory Metal Type | J; K |
| Element Configuration | Single Element |
| Probe Configuration | Angled Probe |