Gefran Thermocouples with Interchangeable Insert AC2

Description
Amplified output signal Temperature limits: -40 ... + 350°C for type T -40 ... + 550°C for type J -40 ... + 600°C for type E -40 ... +1050°C for type K (see table for sheath diameters) Tolerance: UNI 7938, IEC standards 584.2 Class 1: for type T: ± 0,5° C (- 40 ... + 125° C) ± 0.004 [t] (t > + 375° C) for type J, E, K: ± 1.5° C (- 40 ... + 375° C) ± 0.004 [t] (t > + 375° C) Mineral insulated interchangeable insert Application versatility
Datasheet
Description
Amplified output signal Temperature limits: -40 ... + 350°C for type T -40 ... + 550°C for type J -40 ... + 600°C for type E -40 ... +1050°C for type K (see table for sheath diameters) Tolerance: UNI 7938, IEC standards 584.2 Class 1: for type T: ± 0,5° C (- 40 ... + 125° C) ± 0.004 [t] (t > + 375° C) for type J, E, K: ± 1.5° C (- 40 ... + 375° C) ± 0.004 [t] (t > + 375° C) Mineral insulated interchangeable insert Application versatility
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouples with Interchangeable Insert - AC2 - Gefran
25050 Provaglio d'Iseo (BS), Italy
Thermocouples with Interchangeable Insert
AC2
Thermocouples with Interchangeable Insert AC2
Amplified output signal Temperature limits: -40 ... + 350°C for type T -40 ... + 550°C for type J -40 ... + 600°C for type E -40 ... +1050°C for type K (see table for sheath diameters) Tolerance: UNI 7938, IEC standards 584.2 Class 1: for type T: ± 0,5° C (- 40 ... + 125° C) ± 0.004 [t] (t > + 375° C) for type J, E, K: ± 1.5° C (- 40 ... + 375° C) ± 0.004 [t] (t > + 375° C) Mineral insulated interchangeable insert Application versatility

Amplified output signal
Temperature limits:
-40 ... + 350°C for type T
-40 ... + 550°C for type J
-40 ... + 600°C for type E
-40 ... +1050°C for type K
(see table for sheath diameters)
Tolerance:
UNI 7938, IEC standards 584.2 Class 1:
for type T: ± 0,5° C (- 40 ... + 125° C)
± 0.004 [t] (t > + 375° C)
for type J, E, K: ± 1.5° C (- 40 ... + 375° C)
± 0.004 [t] (t > + 375° C)
Mineral insulated interchangeable insert
Application versatility

Supplier's Site Datasheet

Technical Specifications

  Gefran
Product Category Thermocouple Temperature Probes
Product Number AC2
Product Name Thermocouples with Interchangeable Insert
Sensed Temperature -40 to 1922 F (-40 to 1050 C)
Base, Noble and Refractory Metal Type E; J; K; T
Element Configuration Single Element
Probe Configuration Straight Probe
Diameter or Width Range 0.3937 to 1.05 inch (10 to 26.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 3429117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 1382 F (750 C)
Base, Noble and Refractory Metal Type K
Probe Configuration Surface
View Details
Temperature sensor - SensyTemp TSP411 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Application Options Explosion Proof; Transmitter (Typ. 4-20 mA) Output Available
Base, Noble and Refractory Metal Type K
Probe Configuration Penetration (Needle) Probe
View Details
Temperature Measurement in Liquids, Mineral insulated thermocouple with breather nipple -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Base, Noble and Refractory Metal Type J; K
View Details
Quick Disconnect Probe -  - Conax Technologies
Conax Technologies
Specs
Probe Configuration Straight Probe
Diameter or Width Range 0.8000 inch (20.32 mm)
Sensitive Length 2.9 inch (73.66 mm)
View Details