Gefran Thermocouple with MgO Isolation TCPM

Description
Max. temperature limit: - 40 ... + 310° C for type T - 40 ... + 550° C for type J - 40 ... + 600° C for type E - 40 ... + 1050° C for type K (see table of sheathing diameter used) Reference tolerances: IEC 584.2 class 2: for type T: ± 1°C (-40...+133°C) ± 0,0075[t] (t >...+133°C) for type J,E,K: ± 2,5°C (-40...+333°C) ± 0,0075[t] (t >...+333°C) Sensitive element with MgO isolation
Datasheet
Description
Max. temperature limit: - 40 ... + 310° C for type T - 40 ... + 550° C for type J - 40 ... + 600° C for type E - 40 ... + 1050° C for type K (see table of sheathing diameter used) Reference tolerances: IEC 584.2 class 2: for type T: ± 1°C (-40...+133°C) ± 0,0075[t] (t >...+133°C) for type J,E,K: ± 2,5°C (-40...+333°C) ± 0,0075[t] (t >...+333°C) Sensitive element with MgO isolation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple with MgO Isolation - TCPM - Gefran
25050 Provaglio d'Iseo (BS), Italy
Thermocouple with MgO Isolation
TCPM
Thermocouple with MgO Isolation TCPM
Max. temperature limit: - 40 ... + 310° C for type T - 40 ... + 550° C for type J - 40 ... + 600° C for type E - 40 ... + 1050° C for type K (see table of sheathing diameter used) Reference tolerances: IEC 584.2 class 2: for type T: ± 1°C (-40...+133°C) ± 0,0075[t] (t >...+133°C) for type J,E,K: ± 2,5°C (-40...+333°C) ± 0,0075[t] (t >...+333°C) Sensitive element with MgO isolation

Max. temperature limit:
- 40 ... + 310° C for type T
- 40 ... + 550° C for type J
- 40 ... + 600° C for type E
- 40 ... + 1050° C for type K
(see table of sheathing diameter used)
Reference tolerances:
IEC 584.2 class 2:
for type T:
± 1°C (-40...+133°C)
± 0,0075[t] (t >...+133°C)
for type J,E,K:
± 2,5°C (-40...+333°C)
± 0,0075[t] (t >...+333°C)
Sensitive element with MgO isolation

Supplier's Site Datasheet

Technical Specifications

  Gefran
Product Category Thermocouple Temperature Probes
Product Number TCPM
Product Name Thermocouple with MgO Isolation
Sensed Temperature -40 to 1922 F (-40 to 1050 C)
Base, Noble and Refractory Metal Type E; J; K; T
Element Configuration Single Element
Probe Configuration Straight Probe
Unlock Full Specs
to access all available technical data

Similar Products

 - 7888703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 482 F (250 C)
Base, Noble and Refractory Metal Type K
Probe Configuration Drop Probe; Other (Special Purpose); Narrow
View Details
Nozzle Thermocouples - Style TNW - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type E; J; K; T
Sensor Termination Type Bare or Insulated Lead Wires (optional feature); Plug or Quick Connect (optional feature)
View Details
Conax Steriwire Thermocouple -  - Conax Technologies
Specs
Base, Noble and Refractory Metal Type T
Probe Configuration Other (Special Purpose); Sterwire
Process Connection Other (Special)
View Details
1-channel extension type K, J, N and T with FEP-insulated thermocouple cable and miniature plug / miniature socket -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Sensed Temperature -13 to 356 F (-25 to 180 C)
Base, Noble and Refractory Metal Type T
Diameter or Width Range 0.1063 inch (2.7 mm)
View Details