Max. temperature limit:
- 40 ... + 250°C
(see table for thermocouple cable used)
Reference tolerances:
Standards IEC 584.2 class 2:
for type J, K: ± 2.5°C (- 40 ... + 333°C)
AISI 303 stainless steel tip
Mount threading adjustment spring: ø 8mm, length 300mm
Cable to DIN standard
| Gefran | |
|---|---|
| Product Category | Thermocouple Temperature Probes |
| Product Number | TC5 |
| Product Name | Thermocouple |
| Sensed Temperature | -40 to 631 F (-40 to 333 C) |
| Base, Noble and Refractory Metal Type | J; K |
| Element Configuration | Single Element |
| Probe Configuration | Flexible Probe |