Gefran Thermocouples for Temperature Measure in General Applications TC3

Description
Temperature limits: -40 ... +250°C Tolerance: UNI 7938, IEC 584.2 Standards, Class 2: for types J, K: ± 2.5°C Extension cable insulation: fibreglass, screened TEFLON ® Stainless steel tip Thrust spring washer Cable to DIN standard
Datasheet
Description
Temperature limits: -40 ... +250°C Tolerance: UNI 7938, IEC 584.2 Standards, Class 2: for types J, K: ± 2.5°C Extension cable insulation: fibreglass, screened TEFLON ® Stainless steel tip Thrust spring washer Cable to DIN standard
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouples for Temperature Measure in General Applications - TC3 - Gefran
25050 Provaglio d'Iseo (BS), Italy
Thermocouples for Temperature Measure in General Applications
TC3
Thermocouples for Temperature Measure in General Applications TC3
Temperature limits: -40 ... +250°C Tolerance: UNI 7938, IEC 584.2 Standards, Class 2: for types J, K: ± 2.5°C Extension cable insulation: fibreglass, screened TEFLON ® Stainless steel tip Thrust spring washer Cable to DIN standard

Temperature limits: -40 ... +250°C
Tolerance:
UNI 7938, IEC 584.2 Standards, Class 2:
for types J, K: ± 2.5°C
Extension cable insulation: fibreglass, screened TEFLON ®
Stainless steel tip
Thrust spring washer
Cable to DIN standard

Supplier's Site Datasheet

Technical Specifications

  Gefran
Product Category Thermocouple Temperature Probes
Product Number TC3
Product Name Thermocouples for Temperature Measure in General Applications
Sensed Temperature -40 to 482 F (-40 to 250 C)
Base, Noble and Refractory Metal Type J; K
Element Configuration Single Element
Probe Configuration Flexible Probe
Unlock Full Specs
to access all available technical data

Similar Products

 - 3428956 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 482 F (250 C)
Base, Noble and Refractory Metal Type K
Probe Configuration Surface
View Details
Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J
View Details
Conax Industry Applied High Temperature Applications -  - Conax Technologies
Specs
Diameter or Width Range 0.0020 inch (0.0508 mm)
Sensor Termination Type Plug or Quick Connect
Sheath Material Molybdenum
View Details
Nozzle Thermocouples - Style TNW - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type E; J; K; T
Sensor Termination Type Bare or Insulated Lead Wires (optional feature); Plug or Quick Connect (optional feature)
View Details