Gefran Mineral Oxide Thermocouple TC1M

Description
Max. temperature limit: - 40 ... + 310°C for type T - 40 ... + 550°C for type J - 40 ... + 1050°C for type K (see table for sheathing diameter used) Reference tolerances: Standards IEC 584.2 class 2 for type T: ± 1°C (- 40 ... + 133°C) ± 0.0075 [t] (t > + 133°C) for type J, K: ± 2.5°C (- 40 ... + 333°C) ± 0.0075 [t] (t > + 333°C) Thermoelement with compact isolation and continuous metal sheathing (MgO isolation) Cable to DIN standard Highly versatile
Datasheet
Description
Max. temperature limit: - 40 ... + 310°C for type T - 40 ... + 550°C for type J - 40 ... + 1050°C for type K (see table for sheathing diameter used) Reference tolerances: Standards IEC 584.2 class 2 for type T: ± 1°C (- 40 ... + 133°C) ± 0.0075 [t] (t > + 133°C) for type J, K: ± 2.5°C (- 40 ... + 333°C) ± 0.0075 [t] (t > + 333°C) Thermoelement with compact isolation and continuous metal sheathing (MgO isolation) Cable to DIN standard Highly versatile
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mineral Oxide Thermocouple - TC1M - Gefran
25050 Provaglio d'Iseo (BS), Italy
Mineral Oxide Thermocouple
TC1M
Mineral Oxide Thermocouple TC1M
Max. temperature limit: - 40 ... + 310°C for type T - 40 ... + 550°C for type J - 40 ... + 1050°C for type K (see table for sheathing diameter used) Reference tolerances: Standards IEC 584.2 class 2 for type T: ± 1°C (- 40 ... + 133°C) ± 0.0075 [t] (t > + 133°C) for type J, K: ± 2.5°C (- 40 ... + 333°C) ± 0.0075 [t] (t > + 333°C) Thermoelement with compact isolation and continuous metal sheathing (MgO isolation) Cable to DIN standard Highly versatile

Max. temperature limit:
- 40 ... + 310°C for type T
- 40 ... + 550°C for type J
- 40 ... + 1050°C for type K
(see table for sheathing diameter used)
Reference tolerances: Standards IEC 584.2 class 2
for type T:
± 1°C (- 40 ... + 133°C)
± 0.0075 [t] (t > + 133°C)
for type J, K:
± 2.5°C (- 40 ... + 333°C)
± 0.0075 [t] (t > + 333°C)
Thermoelement with compact isolation and continuous metal sheathing (MgO isolation)
Cable to DIN standard
Highly versatile

Supplier's Site Datasheet

Technical Specifications

  Gefran
Product Category Thermocouple Temperature Probes
Product Number TC1M
Product Name Mineral Oxide Thermocouple
Sensed Temperature -40 to 1922 F (-40 to 1050 C)
Base, Noble and Refractory Metal Type J; K; T
Element Configuration Single Element
Probe Configuration Flexible Probe
Diameter or Width Range 0.0394 to 0.3150 inch (1 to 8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details
 - 3429454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 1382 F (750 C)
Base, Noble and Refractory Metal Type K
Diameter or Width Range 0.1181 inch (3 mm)
View Details
WirelessHART temperature sensor - TSP300-W - ABB Measurement & Analytics
Specs
Sensed Temperature -321 to 2192 F (-196 to 1200 C)
Application Options Explosion Proof; Splash Proof, Watertight or Direct Immersion
Base, Noble and Refractory Metal Type E; J; K; N
View Details