Gefran Thermocouple TC1

Description
Max. temperature limit: -40...+250°C (see table for thermocouple cable used) Reference tolerances: Standards IEC 584.2 class 2 for type J, K: ± 2.5°C (-40...+333°C) Cable to DIN standard Highly versatile Low cost
Datasheet
Description
Max. temperature limit: -40...+250°C (see table for thermocouple cable used) Reference tolerances: Standards IEC 584.2 class 2 for type J, K: ± 2.5°C (-40...+333°C) Cable to DIN standard Highly versatile Low cost
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple - TC1 - Gefran
25050 Provaglio d'Iseo (BS), Italy
Thermocouple
TC1
Thermocouple TC1
Max. temperature limit: -40...+250°C (see table for thermocouple cable used) Reference tolerances: Standards IEC 584.2 class 2 for type J, K: ± 2.5°C (-40...+333°C) Cable to DIN standard Highly versatile Low cost

Max. temperature limit: -40...+250°C
(see table for thermocouple cable used)
Reference tolerances: Standards IEC 584.2 class 2
for type J, K: ± 2.5°C (-40...+333°C)
Cable to DIN standard
Highly versatile
Low cost

Supplier's Site Datasheet

Technical Specifications

  Gefran
Product Category Thermocouple Temperature Probes
Product Number TC1
Product Name Thermocouple
Sensed Temperature -40 to 631 F (-40 to 333 C)
Base, Noble and Refractory Metal Type J; K
Element Configuration Single Element
Probe Configuration Flexible Probe
Diameter or Width Range 0.1181 to 0.3150 inch (3 to 8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Sensors - 20034520-00 - TE Connectivity
Specs
Base, Noble and Refractory Metal Type K
View Details
MI Cable TC Assembly - Style MTA4 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Configuration Grounded Thermocouple; Ungrounded Thermocouple; Exposed Thermocouple
Base, Noble and Refractory Metal Type J; K
Probe Configuration Straight Probe
View Details
Thermocouple Well Assemblies - B100 - Thermon, Inc
Specs
Base, Noble and Refractory Metal Type J; K
Probe Configuration Straight Probe
Sensor Termination Type Plug or Quick Connect (optional feature)
View Details
Temperature sensor - SensyTemp TSP411 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Application Options Explosion Proof; Transmitter (Typ. 4-20 mA) Output Available
Base, Noble and Refractory Metal Type K
Probe Configuration Penetration (Needle) Probe
View Details